EN
  • EN
  • DE

TPSM82813SILR

Part No TPSM82813SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 2.75-V TO 6-V, 3-A STEP-DOWN MOD / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 3A 2.75V - 6V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.75V
Voltage - Input (Max) 6V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-DFN Module
Dimension 0.16" L x 0.12" W x 0.09" H (4.0mm x 3.0mm x 2.4mm)
Supplier Device Package 14-uSIP (4x3)
Control Features Enable, Active Low
Base Product Number TPSM82813
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPSM82813SILRCT,296-TPSM82813SILRDKR,296-TPSM82813SILRTR
Standard Package 3,000
Win Source Part Number 1020275-TPSM82813SILR
Ultra Librarian 3D Model Ultra Librarian TPSM82813SILR CAD Model

Description

TPSM82813SILR - Power Management Module by Texas Instruments

The TPSM82813SILR is a highly efficient, compact, step-down power module designed by Texas Instruments to address the needs of various applications requiring a reliable power supply. This power management module integrates a synchronous step-down converter with inductors, capacitors, and a pass element to provide a complete power solution. It is designed to simplify the design process and accelerate time-to-market for designers and engineers.

Key Features:

  • Input Voltage Range: The TPSM82813SILR operates with an input voltage range of 2.4V to 5.5V, making it versatile for use in a variety of systems powered from single-cell batteries or regulated 5V rails.
  • Output Voltage: It provides an adjustable output voltage from 0.6V to 4.0V, which can be set using external resistors. This flexibility allows for use in a wide range of applications.
  • High Efficiency: With its integrated power MOSFETs, the module offers high efficiency across the full load range, which is critical for portable and battery-powered applications.
  • Compact Design: The TPSM82813SILR comes in a small 2.5mm x 2.5mm x 1.1mm HotRod™ QFN package, making it ideal for space-constrained applications.
  • Thermal Performance: The module's excellent thermal performance ensures reliability and longevity even in environments with limited airflow.
  • Protection Features: It includes over-temperature and over-current protection, enhancing the safety and durability of the end application.

Applications:

The TPSM82813SILR is suitable for a broad range of applications, including but not limited to:

  • Portable Electronics
  • Wearable Devices
  • Internet of Things (IoT) Gadgets
  • Point-of-Load Conversions
  • Industrial and Automotive Applications

With its combination of high efficiency, flexible output voltage, compact size, and comprehensive protection features, the TPSM82813SILR from Texas Instruments is a robust power solution that can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1707 $50.1949
17+ $5.8837 $100.0229
27+ $5.6998 $153.8946
37+ $5.5159 $204.0883
47+ $5.3321 $250.6087
63+ $4.7805 $301.1715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess