The Truesemi TSA23N50M is a high-voltage N-channel MOSFET designed for power switching applications. It combines high voltage capability with low on-resistance, making it suitable for efficient power conversion and control. This MOSFET is engineered to deliver reliable performance in demanding environments, offering excellent switching characteristics and robust thermal stability.
Applications
- Power supplies
- Motor control
- LED lighting
- DC-DC converters
- Inverters
Features
- Voltage rating: 500V
- Low on-resistance (RDS(on))
- High switching speed
- Avalanche rated
- Robust body diode
- Lead-free package
- RoHS compliant
Benefits
- Efficient Power Conversion: Low on-resistance minimizes power losses, resulting in highly efficient power conversion.
- Fast Switching: High switching speed reduces switching losses, improving overall system efficiency and performance.
- Reliable Operation: Avalanche rating ensures robust performance under transient voltage conditions.
- Robust Body Diode: Provides excellent reverse recovery characteristics, enhancing reliability and reducing EMI.
- Environmentally Friendly: Lead-free package and RoHS compliance contribute to environmental sustainability.
Additional Details
The TSA23N50M MOSFET is designed to provide efficient and reliable performance in a variety of power switching applications. Its high voltage rating makes it suitable for use in high-voltage power supplies and inverters. The low on-resistance minimizes conduction losses, resulting in improved efficiency and reduced heat generation. The fast switching speed reduces switching losses, further enhancing overall system performance.
The avalanche rating ensures that the MOSFET can withstand transient voltage conditions without damage, enhancing its reliability. The robust body diode provides excellent reverse recovery characteristics, reducing EMI and improving overall system performance. The lead-free package and RoHS compliance ensure that the MOSFET meets environmental regulations. The TSA23N50M is a reliable and high-performance MOSFET suitable for demanding power switching applications.