EN
  • EN
  • DE

TRF7962RHBR

Part No TRF7962RHBR
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER/WRITER 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Win Source Part Number 1114008-TRF7962RHBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF7962RHBR CAD Model

Description

Overview of Texas Instruments TRF7962RHBR

The TRF7962RHBR is a highly integrated RFID (Radio Frequency Identification) reader/writer IC from Texas Instruments, designed for use in a wide range of applications such as contactless payments, access control, and asset tracking. This versatile device supports a variety of RFID standards, including ISO/IEC 14443A/B, ISO/IEC 15693, and FeliCa™, making it an ideal choice for developers looking to create flexible and multi-standard RFID solutions.

Key Features

  • Multi-Protocol Support: The TRF7962RHBR is capable of interfacing with multiple RFID protocols, thereby providing the flexibility needed for a broad range of applications.
  • High Integration: The device integrates an RF transceiver, data framing system for ISO/IEC 15693, ISO/IEC 14443A/B, and FeliCa™ communication modes, and an analog front-end in a single compact package.
  • Adjustable Output Power: Users can configure the output power of the TRF7962RHBR to suit various application requirements, ensuring optimal performance and power efficiency.
  • Low-Power Modes: With its power-saving features, the TRF7962RHBR is suitable for battery-powered applications, as it consumes minimal power in standby mode.

Technical Specifications

  • Supply Voltage: The device operates over a wide supply voltage range, accommodating various system designs.
  • Communication Interface: It offers a flexible SPI (Serial Peripheral Interface) for easy integration with microcontrollers and processors.
  • Package: The TRF7962RHBR comes in a small 32-pin QFN package, ideal for space-constrained applications.

Applications

Given its versatility and support for multiple RFID protocols, the TRF7962RHBR can be used in a variety of applications, including:

  • Contactless Payment Systems
  • Access Control Systems
  • Asset Tracking Solutions
  • Identification and Authentication Services
  • Supply Chain Management

Whether you are developing a sophisticated access control system or a simple asset tracking solution, the TRF7962RHBR from Texas Instruments provides a robust and flexible platform to base your RFID application on.

You May Also Be Interested in

Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6188 $50.5692
22+ $4.6103 $101.4266
34+ $4.4663 $151.8542
47+ $4.3222 $203.1434
60+ $4.1781 $250.6860
81+ $3.7459 $303.4179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess