EN
  • EN
  • DE

TRS3232PWR

Part No TRS3232PWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274028-TRS3232PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRS3232PWR CAD Model

Description

Product Overview: TRS3232PWR by Texas Instruments

The TRS3232PWR is a highly-integrated serial port transceiver from Texas Instruments, designed to meet the requirements of modern serial communication systems. This device is a part of the robust family of transceivers that facilitate bidirectional serial communication while maintaining the integrity and speed required in contemporary applications.

Key Features

  • Interface: The TRS3232PWR features a dual-channel RS-232 interface, capable of operating with a 3-V to 5.5-V VCC supply. This versatility makes it suitable for a variety of systems that require reliable data exchange through serial ports.
  • Data Rate: It is capable of reaching data transmission speeds up to 250 kbps, which is more than adequate for most serial communication needs.
  • Electrostatic Discharge (ESD) Protection: The device offers enhanced ESD protection up to ±15kV IEC Air-Gap Discharge, ±8kV IEC Contact Discharge, and ±15kV Human Body Model (HBM), ensuring robust performance in environments prone to static electricity.
  • Low-Power Consumption: With a low operational current of 300 µA and a 1 µA supply current in shutdown mode, the TRS3232PWR is optimized for power-sensitive applications.
  • Package: It comes in a TSSOP-16 (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes, making it ideal for compact system designs.

Applications

The TRS3232PWR's RS-232 interface is widely used in various applications, including but not limited to:

  • Point-of-Sale (POS) terminals
  • GPS receivers
  • Industrial control systems
  • Data acquisition equipment
  • Networking and telecommunications equipment

Reliability and Support

As with all Texas Instruments products, the TRS3232PWR is manufactured to high standards and is backed by comprehensive technical support and documentation. Engineers and designers can rely on TI's extensive support network for design-in assistance and resources to accelerate time-to-market.

Whether you are upgrading an existing system or designing a new one, the TRS3232PWR transceiver is a reliable and efficient solution for your serial communication needs, ensuring both performance and durability.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1983 $55.7847
20+ $5.0858 $101.7160
31+ $4.9268 $152.7308
42+ $4.7679 $200.2518
55+ $4.6090 $253.4950
73+ $4.1322 $301.6506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,320 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess