EN
  • EN
  • DE

TS5A23159RSER

Part No TS5A23159RSER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 13ns, 8ns
-3db Bandwidth 100MHz
Charge Injection -7pC
Channel Capacitance(CS off, CD off) 18pF
Max Leakage Current (IS off) 20nA
Crosstalk -64dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UQFN (2.0x1.5)
Win Source Part Number 035162-TS5A23159RSER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS5A23159RSER CAD Model

Description

The TS5A23159RSER from Texas Instruments is a state-of-the-art dual single-pole double-throw (SPDT) analog switch designed to deliver high-performance switching functionality in a compact package. This versatile component is ideal for a range of applications, from signal routing in communication devices to data acquisition systems and beyond.

Key Features

  • Low On-State Resistance: The switch has a typical on-state resistance of 0.37 ohms, ensuring minimal signal attenuation during operation and providing efficient pathways for current flow.
  • Wide Operating Voltage Range: With an operating voltage range of 1.65V to 5.5V, the TS5A23159RSER is compatible with a variety of power supplies and logic levels, making it a versatile choice for mixed-voltage systems.
  • High-Speed Switching: It offers fast switching speeds, which is crucial for applications that require quick signal routing and minimal latency.
  • Low Power Consumption: The device features a quiescent current of only 0.1µA, making it an energy-efficient option for battery-powered and power-sensitive applications.
  • Break-Before-Make Switching: This functionality ensures that no short-circuiting occurs between the source and the drain during the switching process, providing a safer and more reliable operation.

Applications

The TS5A23159RSER is suited for a wide array of applications including, but not limited to:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Portable Devices

Package and Quality

Enclosed in a compact QFN-10 package, the TS5A23159RSER is designed to occupy minimal board space while providing robust performance. The device is also RoHS compliant, adhering to environmental standards and ensuring a reduced environmental impact.

Conclusion

The TS5A23159RSER analog switch by Texas Instruments is a testament to the company's commitment to high-quality, efficient, and versatile components. Whether for professional, industrial, or hobbyist applications, this switch stands as a reliable and effective solution for your analog signal switching needs.

You May Also Be Interested in

Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1931 $53.6895
105+ $0.9790 $102.7950
160+ $0.9484 $151.7440
220+ $0.9178 $201.9160
285+ $0.8872 $252.8520
380+ $0.7954 $302.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,290 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess