EN
  • EN
  • DE

TSB43AB23IPDTEP

Part No TSB43AB23IPDTEP
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC IEEE-1394 CTRLR 128-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Physical Layer Controller
Standards IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 128-TQFP (14x14)
Win Source Part Number 035274-TSB43AB23IPDTEP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB43AB23IPDTEP CAD Model

Description

The TSB43AB23IPDTEP is a high-performance integrated circuit from Texas Instruments (TI) designed for applications requiring IEEE 1394-1995 standard communication. This device is part of TI's Enhanced Product (EP) lineup, which means it is designed to perform reliably in harsh environments, making it an ideal choice for industrial and mission-critical applications.

Key Features

  • IEEE 1394-1995 Compliant: The TSB43AB23IPDTEP adheres to the IEEE 1394-1995 standard for high-speed serial bus architecture, ensuring compatibility with a broad range of IEEE 1394-enabled devices.
  • Data Transfer Rates: It supports data transfer rates of 100, 200, and 400 Mbps, providing flexibility and efficiency for various data-intensive tasks.
  • Enhanced Product (EP) Series: As part of TI's EP series, this device is characterized for operation over an extended temperature range and is subjected to additional qualification and reliability testing.
  • Integrated PHY and Link Layers: The TSB43AB23IPDTEP integrates both the physical layer (PHY) and the link layer, simplifying design and reducing the number of external components required.
  • Multiple Ports: It includes three cable ports with integrated cable transceivers and cable power-sensing circuits, which are capable of automatically configuring the bus topology.

Applications

The TSB43AB23IPDTEP is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition equipment
  • Test and measurement instruments
  • Medical devices
  • Aerospace and defense systems

Quality and Reliability

TI's commitment to quality ensures that the TSB43AB23IPDTEP meets the stringent requirements of industrial and mission-critical environments. It is manufactured with robust materials and subjected to rigorous testing to guarantee performance under extreme conditions.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including datasheets, technical documentation, application notes, and an online support community to assist with the integration of the TSB43AB23IPDTEP into their projects.

You May Also Be Interested in

Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8938 $63.7876
4+ $26.1693 $104.6772
6+ $25.3515 $152.1090
9+ $24.5337 $220.8033
11+ $23.7160 $260.8760
15+ $21.2626 $318.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess