EN
  • EN
  • DE

TSB43EA42ZGU

Part No TSB43EA42ZGU
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description TI IEEE 1394a-2000 Consumer Electronics Solution
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Protocol IEEE 1394
Function Physical Layer Controller
Interface PCI
Standards IEEE 1394-1995, 1394a-2000
Operating Supply Voltage 1.35 V ~ 1.65 V, 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 1274642-TSB43EA42ZGU
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TSB43EA42
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian TSB43EA42ZGU CAD Model

Description

The TSB43EA42ZGU is a cutting-edge IEEE 1394a-2000 controller integrated circuit, designed and manufactured by the renowned Texas Instruments. This device is engineered to provide a seamless interface between a host computer system's PCI bus and the serial IEEE 1394 bus. The TSB43EA42ZGU is an ideal solution for high-speed data transfer applications, making it a perfect choice for multimedia, networking, and storage systems.

Key Features:

  • High-Speed Data Transfer: The TSB43EA42ZGU supports data transfer rates of 100, 200, and 400 Mbps, enabling quick and efficient data communication.
  • Compliance: It is fully compliant with the IEEE 1394a-2000 standard and the 1394 Open Host Controller Interface (OHCI) specification.
  • Connectivity: The device can connect up to 63 devices, offering a high degree of flexibility and scalability for complex systems.
  • Integration: It includes an integrated PHY, link, and PCI bus interface in a single chip, reducing the need for additional components and simplifying the design process.
  • Efficient Power Management: With advanced power management features, the TSB43EA42ZGU ensures low power consumption, making it suitable for portable and power-sensitive applications.

Applications:

The versatility of the TSB43EA42ZGU makes it an excellent choice for a variety of applications, including:

  • Consumer Electronics
  • Professional Audio and Video Equipment
  • PC Peripherals and Multimedia Systems
  • External Storage Solutions
  • Networking Hardware

Technical Specifications:

The TSB43EA42ZGU boasts a robust set of technical specifications that cater to the demanding needs of high-speed data transfer applications:

  • Package: 144-BGA MICROSTAR JUNIOR
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: 3.3V

With its superior performance, broad compatibility, and Texas Instruments' commitment to quality, the TSB43EA42ZGU stands as a top-tier solution for developers and manufacturers seeking a reliable IEEE 1394a-2000 controller.

You May Also Be Interested in

Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6075 $58.0375
11+ $9.5242 $104.7662
17+ $9.2265 $156.8505
23+ $8.9289 $205.3647
29+ $8.6313 $250.3077
39+ $7.7384 $301.7976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess