EN
  • EN
  • DE

TSB83AA22C

Part No TSB83AA22C
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 1394B OHCI-LYNX CTRLR 168BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 120mA
Temperature Range - Operating 0°C to 70°C
Case / Package 168-NFBGA (7x7)
Win Source Part Number 213530-TSB83AA22C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB83AA22C CAD Model

Description

Introducing the Texas Instruments TSB83AA22C

The TSB83AA22C from Texas Instruments is a cutting-edge integrated circuit that delivers exceptional performance and reliability for a wide range of applications. This product is part of TI's renowned family of semiconductor solutions, designed with precision engineering to cater to the demanding needs of modern electronic devices.

Key Features

  • High-Speed Data Transfer: The TSB83AA22C is equipped with high-speed interfaces that ensure rapid data transmission, making it ideal for applications that require quick and efficient communication between devices.
  • Robust Physical Layer (PHY): This component features a robust PHY layer that provides stable and reliable data transmission even in challenging environments, ensuring consistent performance.
  • Compatibility: Designed with industry standards in mind, the TSB83AA22C is compatible with a wide range of other components and systems, allowing for seamless integration into existing designs.
  • Low Power Consumption: Power efficiency is at the heart of the TSB83AA22C design. It operates with a low power draw, contributing to the overall energy efficiency of the systems it is integrated into.
  • Durability: Texas Instruments is known for its commitment to quality, and the TSB83AA22C is no exception. It is built to last and withstand the rigors of daily use, ensuring longevity and reliability.

Applications

The TSB83AA22C is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Communication equipment
  • Industrial control systems
  • Automotive applications
  • Networking hardware

Technical Specifications

The TSB83AA22C boasts impressive technical specifications that make it a standout choice for designers and engineers. It supports multiple data rates, has a compact form factor for easy PCB layout, and offers excellent thermal performance for stability under load.

Conclusion

Whether you're developing the next generation of consumer electronics or upgrading industrial control systems, the Texas Instruments TSB83AA22C offers the performance, compatibility, and reliability that modern technology demands. With its robust feature set and adherence to industry standards, this product is an excellent choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.2458 $90.2458
2+ $87.4256 $174.8512
3+ $84.6054 $253.8162
4+ $81.7853 $327.1412
5+ $73.3247 $366.6235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess