EN
  • EN
  • DE

TUSB2046BIVFR

Part No TUSB2046BIVFR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 4-PORT USB HUB 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 40mA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LQFP (7x7)
Win Source Part Number 083503-TUSB2046BIVFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB2046BIVFR CAD Model

Description

Overview of TUSB2046BIVFR

The TUSB2046BIVFR is a high-quality, robust USB hub controller from Texas Instruments, specifically designed to expand a single USB port into multiple ports with enhanced functionality. This integrated circuit is part of TI's extensive range of USB interface ICs and is widely used in various applications where additional USB ports are required.

Key Features

  • USB Interface: The device complies with the Universal Serial Bus (USB) Specification 1.1 and can be used to create a 4-port hub. It is also compatible with USB 2.0 devices.
  • Port Power Control: Each of the four downstream ports can be individually powered, allowing for better power management and support for energy-saving modes.
  • Overcurrent Protection: The TUSB2046BIVFR comes with built-in overcurrent sensing for each downstream port, which helps in protecting the device and connected peripherals from power surges.
  • Oscillator: It includes an integrated 12MHz oscillator, which reduces the number of external components needed for the device operation.
  • Package: Offered in a 32-pin LQFP (Low-profile Quad Flat Package), it is suitable for compact designs with space constraints.

Applications

The versatility of the TUSB2046BIVFR makes it suitable for a wide array of applications, including:

  • Desktop and laptop computers
  • Peripheral hubs
  • Monitor docks
  • Standalone USB hubs
  • Embedded systems

Design and Development Support

Designers can benefit from Texas Instruments' comprehensive support resources for the TUSB2046BIVFR. TI provides detailed datasheets, application notes, and design guides to facilitate the integration of the hub controller into various systems. Additionally, TI's online forums and customer support services are available to assist with any technical queries during the design and development phase.

Conclusion

With its robust feature set, the TUSB2046BIVFR from Texas Instruments stands out as a reliable solution for expanding USB capabilities in a multitude of electronic devices. Its ease of integration, coupled with strong support from TI, makes it an excellent choice for designers looking to create efficient and user-friendly USB interfaces.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $5.8286
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3927 $58.7854
4+ $27.5325 $110.1300
6+ $26.6023 $159.6138
9+ $24.7420 $222.6780
11+ $23.8119 $261.9309
14+ $22.8817 $320.3438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess