EN
  • EN
  • DE

TUSB215QRGYRQ1

Part No TUSB215QRGYRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Signal Processing Interface 14-VQFN (3.5x3.5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Mounting Surface Mount
Package 14-VFQFN Exposed Pad
Case / Package 14-VQFN (3.5x3.5)
Family Name TUSB215
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TUSB215QRGYRQ1-ND, 296-52182-1, 296-52182-2, 296-52182-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937885-TUSB215QRGYRQ1
Ultra Librarian 3D Model Ultra Librarian TUSB215QRGYRQ1 CAD Model

Description

The TUSB215QRGYRQ1 from Texas Instruments is a specialized integrated circuit designed to enhance USB 2.0 signal quality by conditioning the signals in environments with challenging conditions. This high-speed signal conditioner is particularly suitable for use in automotive applications, as indicated by the 'Q1' designation, which reflects Texas Instruments' quality standard for automotive-grade products.

Key Features

  • Signal Conditioning: The device improves signal quality by reducing jitter and compensating for loss, ensuring reliable communication over USB 2.0 connections.
  • High-Speed Data Rates: Supports up to 480 Mbps for high-speed USB 2.0 data transfer.
  • Adjustable Equalization: Features built-in adjustable equalization to optimize performance over various physical media and lengths of trace or cable.
  • Temperature Range: Operates within an extended temperature range, making it suitable for use in harsh automotive environments.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry guards against damage from static electricity discharges.
  • Compliance: Meets the requirements for USB-IF compliance, ensuring interoperability with other USB devices.
  • Package: Available in a compact QFN (R-GY) package, which is optimized for minimal footprint and low power consumption.

Applications

The TUSB215QRGYRQ1 is ideal for a range of applications where USB signal integrity might be compromised due to long cable lengths or noisy environments. Common applications include:

  • Automotive infotainment and connectivity systems
  • Industrial control interfaces
  • Consumer electronics requiring robust USB communications

Conclusion

Overall, the TUSB215QRGYRQ1 is a highly reliable and robust solution for enhancing USB 2.0 signal quality in automotive and other demanding applications. Its ability to adjust equalization and provide ESD protection, coupled with compliance to automotive standards, makes it an essential component for developers looking to ensure stable and high-speed USB communications.

You May Also Be Interested in

Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3030 $51.6360
29+ $3.5307 $102.3903
44+ $3.4204 $150.4976
61+ $3.3100 $201.9100
79+ $3.1997 $252.7763
105+ $2.8687 $301.2135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess