EN
  • EN
  • DE

UC2824DWTR

Part No UC2824DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.4 V to 30 V
Frequency - Switching 340kHz to 460kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 129050-UC2824DWTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2824DWTR CAD Model

Description

The Texas Instruments UC2824DWTR is a high-speed Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. This advanced integrated circuit (IC) is engineered to deliver precise control of power conversion systems, making it an ideal choice for designers looking to optimize performance and efficiency in their power supply designs.

Key Features

  • High-Frequency Operation: The UC2824DWTR operates at frequencies up to 1MHz, which allows for smaller components, reduced power loss, and improved efficiency in power supply designs.
  • Programmable Slew Rate: This feature helps in minimizing electromagnetic interference (EMI) by allowing designers to tailor the switching characteristics to specific application needs.
  • Wide Input Voltage Range: The device supports a wide range of input voltages, accommodating various power sources and ensuring versatility across different applications.
  • Current Mode Control: Provides fast response to load changes and excellent line regulation, which is critical for maintaining stable output in fluctuating conditions.
  • High Drive Capability: The UC2824DWTR features high-current totem-pole outputs capable of driving large MOSFETs or IGBTs, which is essential for high-power applications.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the controller only operates when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.
  • Automatic Feed-Forward Compensation: This function helps in achieving good line regulation over a wide input voltage range without the need for additional external components.

Applications

The UC2824DWTR is suitable for a variety of applications, including:

  • DC/DC Converters
  • Off-Line Power Supplies
  • Telecommunications Equipment
  • Industrial Power Systems
  • Renewable Energy Systems

Package and Availability

The UC2824DWTR is available in a surface-mount SOIC-16 package, which is designed for compact PCB layouts. It is also offered in tape and reel packaging, facilitating efficient assembly for high-volume production. Texas Instruments provides comprehensive technical support and documentation, making the integration of the UC2824DWTR into your power supply design seamless and straightforward.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5407 $52.7035
12+ $8.6488 $103.7856
18+ $8.3786 $150.8148
25+ $8.1083 $202.7075
32+ $7.8380 $250.8160
43+ $7.0272 $302.1696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess