EN
  • EN
  • DE
  • IT

UC2834QG3

Part No UC2834QG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR DUAL POS/NEG 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Positive Fixed and Negative Fixed
Number of Outputs 2
Operating Supply Current 5.5mA
Voltage - Input 5 V to 35 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PLCC (9x9)
Win Source Part Number 1115357-UC2834QG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2834QG3 CAD Model

Description

The UC2834QG3 is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is part of the UCx834 family of high-speed PWM controllers, which are specifically engineered to deliver efficient power management across a wide range of applications.

Key Features

  • High-Frequency Operation: The UC2834QG3 is capable of operating at high frequencies, which enables smaller-sized components, reducing overall system size and cost.
  • Adjustable Output Control: It offers an adjustable output range, providing design flexibility and making it suitable for a variety of power supply configurations.
  • Efficient Power Conversion: The device is designed for optimized power conversion, which results in reduced power loss and improved overall efficiency.
  • Protection Features: It includes a suite of protection features such as under-voltage lockout, over-current protection, and thermal shutdown to ensure safe and reliable operation.

Applications

The UC2834QG3 is versatile and can be used in a multitude of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Motor control units

Technical Specifications

Some of the technical specifications of the UC2834QG3 include:

  • Input Voltage: Optimized for various input voltages, adapting to different power sources.
  • Temperature Range: Designed to operate within an extended industrial temperature range, ensuring performance under varying environmental conditions.
  • Package: Available in a space-efficient package, ideal for compact system designs.

With its combination of high-frequency operation, adjustable output control, and efficient power conversion, the UC2834QG3 from Texas Instruments stands out as a top-tier component for designers looking to optimize their power management systems. Its robust protection features and flexibility across a range of applications further enhance its appeal in the market.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $71.0050
Rohm Semiconductor
IC REG CTRLR SGL 1.5V 8MSOP / LDO Cntrlr REG Fixed 1.5V 4mA 8-Pin MSOP T/R
Need more? Email Us
Linear Technology
IC REG CTRLR DUAL OUT 16SOIC / LDO Regulator Pos 2.8V3.3V 5A 16-Pin SOIC N Tube
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Microchip Technology
IC REG CTRLR SGL 1.8V SOT23-6
Need more? Email Us
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 1.5V 8SOIC / LDO Regulator Pos 1.5V 10A 8-Pin SOIC N Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess