The UC3584DW is a sophisticated power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile component is engineered to provide reliable and efficient power control and is commonly used in a variety of electronic applications, including computing systems, communication devices, and industrial equipment.
Key Features
- Advanced Control: The UC3584DW offers advanced control features that enable precise power regulation, ensuring that connected electronic devices operate within their optimum power ranges.
- High Efficiency: Designed with efficiency in mind, this IC helps to reduce power loss and heat generation, contributing to the longevity and reliability of the overall system.
- Durability: Encased in a robust package, the UC3584DW is built to withstand harsh environments and provide consistent performance over time.
- Flexibility: The device's flexible design allows it to be used in a wide range of power applications, making it a versatile choice for designers and engineers.
Specifications
Parameter
Value
Package / Case
SOIC-16
Operating Temperature
-40°C to +85°C
Mounting Type
Surface Mount
Supply Voltage
4.5V to 18V
Applications
The UC3584DW is suitable for a broad array of applications, including but not limited to:
- Switching power supplies
- DC to DC converters
- Motor control systems
- Renewable energy systems
- Automotive electronics
Ordering Information
To order the UC3584DW or to obtain more information about this product, including pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.