EN
  • EN
  • DE
  • IT

UC3717AN

Part No UC3717AN
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications General Purpose, Stepper Motors
Load Type Inductive
Technology Bipolar
Channel Output Current 1A
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 10 V to 46 V
Temperature Range - Operating 0°C to 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Temperature
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1115505-UC3717AN
Popularity Medium
Supply and Demand Status Balance
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian UC3717AN CAD Model

Description

Product Overview: Texas Instruments UC3717AN

The UC3717AN, manufactured by Texas Instruments, is a robust stepper motor driver integrated circuit designed to power a wide range of motor applications. This versatile IC is particularly well-suited for use in bipolar stepper motor drive systems, where precise control and reliable performance are essential.

Key Features

  • Output Current: The UC3717AN is capable of delivering output current up to 1.5A, making it suitable for driving a variety of stepper motors in different power ranges.
  • Supply Voltage Range: It operates efficiently with a supply voltage range from 10V to 46V, providing flexibility in system design and ensuring compatibility with a broad spectrum of stepper motors.
  • Dual H-Bridge Configuration: The device incorporates a dual H-bridge driver architecture, which allows for full control over the direction and speed of the motor.
  • Protection Features: The UC3717AN includes thermal shutdown and current-limit features to protect the IC and the motor from potential damage caused by over-current or overheating conditions.
  • Logic Inputs: It comes with TTL and CMOS compatible logic inputs, ensuring that it can interface with a wide range of microcontrollers and logic devices.

Applications

With its robust design and versatile features, the UC3717AN is an excellent choice for a range of applications, including:

  • Computer peripherals such as printers and scanners
  • CNC machines and other precision motion control systems
  • Robotics and automated equipment
  • Industrial control systems

Product Packaging and Availability

The UC3717AN is available in a 16-pin plastic DIP (Dual In-line Package), which is widely used and easy to work with for prototyping and production. Its industry-standard pinout ensures easy integration into existing designs.

For engineers and designers seeking a reliable and efficient solution for driving stepper motors, the UC3717AN from Texas Instruments represents a dependable choice that combines performance with ease of use.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23SOP
Lowest to $36.5585
Infineon Technologies
IC HALF BRIDGE DRIVER 40A 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $9.7791
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Maxim Integrated
SMART SLAVE IC WITH INTEGRATED C
Lowest to $27.4429
Infineon Technologies
IC HALF BRIDGE DRIVER 14MLPQ
Need more? Email Us
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $1.1730
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.3690
NXP / Nexperia
IC HALF-BRIDGE DRIVER SPI 32SOIC / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 32-SOIC-EP
Lowest to $9.4188

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5482 $59.0964
5+ $24.2448 $121.2240
8+ $23.4871 $187.8968
10+ $22.7294 $227.2940
13+ $21.9718 $285.6334
18+ $19.6988 $354.5784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,152 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess