EN
  • EN
  • DE

UC3770BN

Part No UC3770BN
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications General Purpose, Stepper Motors
Load Type Inductive
Technology Bipolar
Channel Output Current 2A
Supply Voltage - Operating 4.75 V to 5.3 V
Voltage - Load 10 V to 45 V
Temperature Range - Operating 0°C to 150°C (TJ)
Fault Protection Over Temperature
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1115508-UC3770BN
Popularity Medium
Supply and Demand Status Balance
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian UC3770BN CAD Model

Description

The UC3770BN, manufactured by Texas Instruments, is a robust stepper motor driver designed for a wide range of applications requiring precise motor control. This integrated circuit is part of TI's extensive motor driver portfolio, offering reliable performance for driving bipolar stepper motors.

Key Features

  • High Current Output: Capable of delivering up to 3 A of output current, the UC3770BN is suitable for driving a variety of stepper motors with different power requirements.
  • Wide Voltage Range: The device operates within a supply voltage range of 10 V to 45 V, providing flexibility for use in multiple systems and ensuring compatibility with a broad range of stepper motors.
  • Integrated Protection Features: The UC3770BN includes thermal shutdown and under-voltage lockout (UVLO), enhancing the safety and longevity of both the driver and the motor.
  • Advanced Control: With built-in features such as phase sequence generators and dual H-bridge drivers, this IC allows for precise control of the stepping sequence, resulting in smooth and accurate motor operation.
  • Flexible Interface: The driver can be easily interfaced with microcontrollers or other control logic, allowing for seamless integration into a variety of systems.

Applications

The UC3770BN is ideal for a range of applications, including but not limited to:

  • Automated factory equipment
  • Robotics and automation systems
  • Precision positioning devices
  • 3D printers and CNC machines
  • Office automation such as printers and scanners

Product Specifications

Parameter Value
Output Current (max) 3 A
Supply Voltage (VCC) 10 V to 45 V
Thermal Shutdown Yes
UVLO Yes
Package PDIP-24

Overall, the UC3770BN stepper motor driver from Texas Instruments is a reliable and versatile solution for driving stepper motors in a wide array of applications that require high performance and precision.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5233 $61.5699
6+ $16.8397 $101.0382
10+ $16.3134 $163.1340
13+ $15.7872 $205.2336
17+ $15.2609 $259.4353
22+ $13.6822 $301.0084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess