EN
  • EN
  • DE

UC3832DW

Part No UC3832DW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 2V 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 3.3mA
Voltage - Input 4.5 V to 36 V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SOIC
Win Source Part Number 035672-UC3832DW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3832DW CAD Model

Description

The UC3832DW is a state-of-the-art integrated circuit manufactured by Texas Instruments, renowned for their expertise in creating high-quality semiconductor products. This particular IC is designed for efficient power management and is widely used in various electronic applications where reliable and efficient voltage regulation is required.

Key Features

  • Advanced Control Methodology: The UC3832DW incorporates sophisticated control techniques that ensure optimal performance of power supplies, including features like pulse-width modulation (PWM) for precise voltage regulation.
  • High Efficiency: Designed with energy efficiency in mind, this IC minimizes power loss and heat generation, making it an ideal choice for applications where power efficiency is critical.
  • Versatility: The device is highly versatile and can be used in a variety of power supply configurations, including boost, buck, and flyback converters, as well as in forward and push-pull topologies.
  • Robust Protection Features: The UC3832DW comes with built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which enhance the safety and reliability of the end application.
  • Wide Operating Range: It operates over a broad voltage range, accommodating various input voltages and allowing for flexibility in design across different power systems.

Applications

The UC3832DW is suitable for a wide range of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • AC-DC power supplies for consumer electronics
  • Industrial power systems
  • Telecommunication equipment

Quality and Reliability

As with all Texas Instruments products, the UC3832DW is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of industrial and commercial applications. Its robust design ensures long-term reliability, making it a preferred choice for engineers and designers looking for a dependable power management solution.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Diodes Incorporated
IC REG CTRLR SGL POS ADJ
Lowest to $0.2021
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Linear Technology
IC REG CTRLR SGL 1.5V 8SOIC / LDO Regulator Pos 1.5V 10A 8-Pin SOIC N Tube
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR SGL POS ADJ 8MSOP
Lowest to $1.6222

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5472 $62.1888
8+ $12.7567 $102.0536
13+ $12.3581 $160.6553
17+ $11.9594 $203.3098
22+ $11.5608 $254.3376
29+ $10.3648 $300.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess