EN
  • EN
  • DE

UC3901D

Part No UC3901D
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC ISOLATED FB GENERATOR 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Feedback Generator
Operating Supply Current 5mA
Supply Voltage - Operating 4.5 V to 40 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1115606-UC3901D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3901D CAD Model

Description

The UC3901D from Texas Instruments is a sophisticated load share controller designed to ensure equal current distribution among parallel power supplies. This device is particularly beneficial in high-reliability systems where redundancy is critical, such as server farms, telecommunications equipment, and industrial applications.

Key Features

  • Load Sharing Accuracy: The UC3901D provides precise control, ensuring that the current is evenly shared among the power supplies, minimizing the risk of overloading a single unit.
  • Voltage Compatibility: This device is versatile and can be used with power supplies operating at different voltages, making it suitable for a wide range of applications.
  • Scalability: Multiple UC3901D units can be connected in parallel to accommodate systems with more than two power supplies, offering a scalable solution for larger systems.
  • Power Supply Isolation: The device allows for isolation between power supplies, which enhances the overall system reliability and safety.
  • Minimal External Components: The UC3901D requires only a few external components, which simplifies the design and reduces the overall cost of the load share system.

Applications

The UC3901D is suitable for a wide range of applications, including:

  • Redundant power supply systems in servers and network equipment
  • Industrial power systems requiring high reliability
  • Telecommunications infrastructure with multiple power sources
  • Power systems in aerospace and defense applications

Technical Specifications

The UC3901D operates over a temperature range from -40°C to 85°C and comes in a 16-pin SOIC package. It features a wide supply voltage range and low power consumption, making it an energy-efficient choice for managing load sharing in complex systems.

Conclusion

With its precise load sharing capabilities, scalability, and minimal external component requirements, the Texas Instruments UC3901D is an excellent choice for designers looking to enhance the reliability and efficiency of their multi-supply power systems.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
STMicroelectronics
DISCRETE
Lowest to $4.4879
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess