EN
  • EN
  • DE
  • IT

UCC1804J883B

Part No UCC1804J883B
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UCC1804 LOW-POWER BICMOS CURRENT / Regulator Output DC-DC Controller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number UCC1804
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1380197-UCC1804J883B
Ultra Librarian 3D Model Ultra Librarian UCC1804J883B CAD Model

Description

The UCC1804J883B is a robust, low-power, BiCMOS current-mode PWM controller designed and manufactured by Texas Instruments. This controller is part of the UCC180x family and is specifically engineered to deliver high-performance solutions for a wide range of power supply applications. With its military-grade specifications, the UCC1804J883B is ideally suited for use in systems where reliability and durability are of paramount importance.

Key Features

  • Low Startup and Operating Current: The device boasts an ultra-low startup current of 100µA and an operating current of only 1mA, making it an excellent choice for energy-efficient applications.
  • Wide Operating Range: The UCC1804J883B operates over a wide range of input voltages, accommodating various power sources and ensuring versatility in different application contexts.
  • High-Frequency Operation: It supports high-frequency operation up to 1MHz, enabling the design of power supplies with smaller components, reduced noise, and improved efficiency.
  • Trimmed Oscillator Discharge Current: This feature provides tighter control of the duty cycle, which translates to more reliable and consistent performance of the power supply.
  • Current Mode Control: The current mode control provides superior transient response, simplified loop compensation, and inherent protection against overcurrent conditions.

Applications

The UCC1804J883B is designed to be versatile and can be used in a variety of applications, including but not limited to:

  • DC to DC Converters
  • Off-Line Power Supplies
  • Telecommunications Equipment
  • Military and Aerospace Systems
  • Portable Devices and Battery-Powered Systems

With its Military Standard 883B rating, the UCC1804J883B meets the stringent requirements of high-reliability environments, ensuring performance in extreme conditions. Texas Instruments' commitment to quality means that this PWM controller is a reliable choice for critical and demanding applications where failure is not an option.

You May Also Be Interested in

ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $2.7490
Texas Instruments
IC POWER
Lowest to $5.4582
Analog Devices Inc.
SYNCHRONOUS BUCK CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Lowest to $1.6442
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
Lowest to $12.7903
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Need more? Email Us
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (4x5)
Need more? Email Us
Infineon Technologies
IC REG BUCK 40VQFN / Buck Regulator Positive Output Step-Down I2C, PMBus, SMBus DC-DC Controller IC PG-VQFN-40-902
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5954 $63.8160
90+ $1.3091 $117.8190
135+ $1.2682 $171.2070
185+ $1.2273 $227.0505
240+ $1.1863 $284.7120
320+ $1.0637 $340.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess