EN
  • EN
  • DE

UCC27519DBVT

Part No UCC27519DBVT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DVR LOW SIDE 1CH SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise and Fall Time 8ns, 7ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1115707-UCC27519DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27519DBVT CAD Model

Description

Overview of Texas Instruments UCC27519DBVT

The Texas Instruments UCC27519DBVT is a high-speed, low-side gate driver device designed to efficiently drive power MOSFETs and IGBTs. This device is part of TI's extensive range of gate drivers, offering robust features for high-performance power management applications. The UCC27519DBVT is particularly suitable for switch-mode power supplies, motor control systems, and other power conversion applications that require high-speed switching.

Key Features

  • High Peak Output Drive Capability: The UCC27519DBVT offers a high peak output drive strength of 4 A source and 4 A sink, which is ideal for driving large capacitive loads with rapid switching times, thus ensuring minimal delay in power electronics circuits.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5 V to 18 V, allowing for flexible usage in various system designs without the need for additional level shifting.
  • Fast Propagation Delays: The device features fast propagation delays typically around 13 ns, which contributes to improved overall efficiency in high-frequency switching applications.
  • Output Pulse Width Enhancement: The UCC27519DBVT is equipped with an output pulse width enhancement feature, ensuring reliable operation even with input pulses as short as 5 ns.
  • Robust Electrical Characteristics: The device is characterized for operation from -40°C to 140°C, accommodating a wide range of temperature conditions encountered in industrial environments.

Package and Reliability

The UCC27519DBVT comes in a compact SOT-23 (DBV) package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise on robustness, as it includes features such as negative voltage handling capability on the input and output pins for better system ruggedness.

Applications

With its high drive strength and fast switching capabilities, the UCC27519DBVT is well-suited for an array of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Drives
  • Inverters
  • Class-D Audio Amplifiers
  • Power Factor Correction (PFC) Circuits

In conclusion, the UCC27519DBVT from Texas Instruments is a versatile and efficient solution for driving power switches in high-speed applications, offering designers a balance of performance, size, and reliability.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7944 $53.8320
70+ $1.4723 $103.0610
110+ $1.4263 $156.8930
145+ $1.3803 $200.1435
190+ $1.3343 $253.5170
255+ $1.1963 $305.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess