EN
  • EN
  • DE

UCC2800N

Part No UCC2800N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low-Power BiCMOS Current-Mode PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 6.9 V ~ 12 V
Frequency - Switching 46kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1276172-UCC2800N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2800
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2800N CAD Model

Description

The UCC2800N is a versatile and efficient PWM (Pulse Width Modulation) controller from Texas Instruments, designed for a wide range of power supply applications. This device integrates the features necessary for low-power, high-performance power conversion using current-mode control.

Key Features

  • Current-Mode Control: Offers inherent line feed-forward, cycle-by-cycle current limiting, and easier loop compensation.
  • Low Startup and Operating Current: The UCC2800N boasts a startup current of typically 100 µA and an operating current of 1.5 mA, making it ideal for battery-operated and energy-efficient applications.
  • Wide Supply Voltage Range: Can operate from a supply voltage ranging from 4V to 15V, accommodating various power systems and conditions.
  • Trimmed Oscillator Discharge Current: Ensures precise duty cycle clamping, which is crucial for reliable and consistent operation of the power supply.
  • High-Current Totem-Pole Output: Capable of directly driving a power MOSFET, thus reducing external component count and system complexity.

Applications

  • Offline and DC-to-DC power supplies
  • Portable equipment
  • Green-mode power supplies
  • Telecommunication and industrial power systems

Product Benefits

The UCC2800N is designed for those seeking a balance between performance and power conservation. With its low-power operation and current-mode control precision, it is an excellent choice for designers who need to optimize efficiency and maintain tight regulation under varying load conditions. The device's high-current totem-pole output is particularly beneficial for direct MOSFET driving, reducing design complexity and improving response times.

As an industry leader, Texas Instruments provides robust support for the UCC2800N, including comprehensive datasheets, application notes, and design resources to facilitate rapid development and deployment of your power management solutions.

Whether for new designs or upgrading existing power systems, the UCC2800N offers the performance, reliability, and quality expected from a Texas Instruments product, making it a smart choice for your power control needs.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess