EN
  • EN
  • DE
  • IT

UCC2801D

Part No UCC2801D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.4 V to 12 V
Frequency - Switching 46kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 081291-UCC2801D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2801D CAD Model

Description

Overview of Texas Instruments UCC2801D

The UCC2801D from Texas Instruments is a versatile and efficient low-power BiCMOS current-mode pulse-width modulation (PWM) controller. It's designed to cater to a wide range of power supply applications, including off-line, DC-to-DC converters, and other power conversion systems that require precise power regulation and control.

Key Features

  • Current-Mode Control: This feature provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Low Startup and Operating Current: The UCC2801D boasts a startup current of typically 0.5 µA and an operating current of typically 2.5 mA, making it an energy-efficient choice for power-sensitive designs.
  • Up to 1 MHz Operation: The device can operate at high frequencies up to 1 MHz, allowing for smaller external components and compact power supply designs.
  • High-Current Totem Pole Output: The output stage can source or sink high peak current up to 1 A, facilitating rapid charging and discharging of the gate capacitance of power MOSFETs, thus enabling efficient power conversion.
  • Automatic Feed-Forward Compensation: This function helps to maintain stable operation over a wide range of input voltages.
  • Trimmed Oscillator Discharge Current: This feature ensures precise frequency control over temperature and process variations.
  • Soft Start: The UCC2801D integrates a soft-start feature to prevent inrush current at startup, enhancing system reliability.

Applications

Thanks to its robust feature set, the UCC2801D is suitable for a variety of applications, including:

  • AC-DC power supplies for consumer electronics
  • Isolated and non-isolated flyback converters
  • Boost converters
  • Forward converters
  • DC-DC modules for distributed power systems

Package and Availability

The UCC2801D is offered in an 8-pin SOIC package, which is compact and suitable for surface-mount technology (SMT). Its small footprint contributes to a reduction in overall board space, which is crucial for modern electronic devices that demand miniaturization without compromising performance.

With its combination of features, the UCC2801D from Texas Instruments is an excellent choice for designers looking to enhance the efficiency, reliability, and performance of their power supply systems.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $5.4582
ON Semiconductor
SS SOT23 VHF XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
MaxLinear Inc
IC REG CTRLR BUCK 14TSSOP
Lowest to $1.4631
Semtech Corporation
IC REG CTLR SYNC BUCK 12MLPD
Need more? Email Us
ON Semiconductor
PWM CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-QFN (5x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess