EN
  • EN
  • DE

UCC2818ADR/1

Part No UCC2818ADR/1
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 081873-UCC2818ADR/1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2818ADR/1 CAD Model

Description

Product Overview: Texas Instruments UCC2818ADR/1

The UCC2818ADR/1 is a sophisticated power factor correction (PFC) controller chip designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is tailored for designing high-efficiency power conversion systems with improved power factor, reduced harmonic distortion, and compliance with international power quality standards.

Key Features

  • Programmable Switching Frequency: The UCC2818ADR/1 provides a flexible switching frequency that can be programmed from 16 kHz to 250 kHz, allowing designers to optimize their power supply for efficiency, size, and cost.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it suitable for a variety of AC input applications.
  • Low Start-Up and Operating Current: The device features a low start-up current of 100 µA and a low operating current of 2.3 mA, which contributes to the overall efficiency of the power supply.
  • Feedforward Line Regulation: With its feedforward line regulation, the UCC2818ADR/1 enhances performance across varying line conditions, maintaining stable operation.
  • Average Current Mode Control: This control method provides inherent line voltage feed-forward compensation and cycle-by-cycle current limiting, which is essential for reliable and consistent PFC performance.

Applications

The UCC2818ADR/1 is ideal for a range of applications that require efficient power factor correction, such as:

  • AC-DC power supplies for personal computers
  • Flat-panel televisions and monitors
  • Industrial power systems
  • Telecommunications equipment

Package and Quality

This PFC controller comes in a compact SOIC-16 package, which saves valuable board space while providing enough pins for all necessary functions. Texas Instruments ensures high-quality and reliability, making the UCC2818ADR/1 a trusted choice for engineers and designers focused on long-term performance.

Whether you're developing an energy-efficient power supply for consumer electronics or industrial systems, the UCC2818ADR/1 from Texas Instruments offers a robust and adaptable solution to meet the stringent demands of modern power management challenges.

You May Also Be Interested in

Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $1.9589
ON Semiconductor
IC PFC CTRLR CRM 6TSOP / PFC IC Critical Conduction (CRM) 6-TSOP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2661
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess