EN
  • EN
  • DE

UCC284DP-5

Part No UCC284DP-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -5V 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -15V
Nominal Output Voltage (Min/Fixed) -5V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 500mA
Operating Supply Current 250μA
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Regulator Topology Negative Fixed
Output Voltage -5V
Voltage - Dropout (Typical) 0.2V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 035796-UCC284DP-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC284DP-5 CAD Model

Description

The UCC284DP-5 is a high-quality linear voltage regulator produced by Texas Instruments, designed to offer a stable and reliable power supply for a variety of electronic applications. This component is part of the UCC28xx series, which is renowned for its low dropout performance and excellent efficiency, making it an ideal solution for systems that require a regulated output voltage with minimal loss of power.

Key Features

  • Output Voltage: The UCC284DP-5 provides a fixed output voltage of 5V, which is suitable for powering standard digital circuits and many other 5V-operated devices.
  • Dropout Voltage: It boasts a low dropout voltage, ensuring that the output voltage remains stable even when the input voltage is close to the output voltage level.
  • Output Current: This regulator can deliver up to 500mA of continuous output current, catering to moderate power requirements.
  • Package Type: The device comes in an 8-pin PDIP (Plastic Dual-In-Line Package), which is widely used and easy to handle in various PCB designs.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the regulator's reliability and longevity.
  • Stability: The UCC284DP-5 is stable with low-ESR capacitors, which reduces the risk of oscillations and improves performance.

Applications

The versatility of the UCC284DP-5 allows it to be used across a broad spectrum of applications. These include:

  • Consumer electronics
  • Telecommunication systems
  • Computer peripherals
  • Portable devices
  • Power supplies

Conclusion

The UCC284DP-5 from Texas Instruments is a reliable and efficient solution for applications requiring a regulated 5V supply. With its low dropout voltage, thermal protection, and stability with low-ESR capacitors, it is designed to meet the needs of a wide range of electronic devices. The PDIP packaging ensures ease of integration into various circuit designs, making it a go-to choice for engineers and developers looking for a dependable voltage regulator.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1580 $92.3160
3+ $37.8733 $113.6199
5+ $36.6897 $183.4485
6+ $35.5062 $213.0372
8+ $34.3227 $274.5816
10+ $30.7720 $307.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess