EN
  • EN
  • DE

UCC28517N

Part No UCC28517N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description ADVANCED PFC/PWM COMBINATION CONTROLLERS | IC PFC/PWM COMB CTRLR 20-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Mode Average Current
Switching Frequency 200kHz
Current - Startup 100μA
Supply Voltage (V) 9.7V ~ 18V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number UCC28517
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1276296-UCC28517N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28517N CAD Model

Description

The UCC28517N by Texas Instruments is an innovative and versatile power management integrated circuit designed to provide both power factor correction (PFC) and pulse-width modulation (PWM) in a single package. This advanced controller is engineered to enhance the performance and efficiency of AC-DC power supplies, particularly those used in desktop PCs, servers, and telecom equipment.

Key Features:

  • Integrated PFC and PWM controllers for reduced system complexity and cost
  • Highly efficient power factor correction for compliance with global power regulations
  • Transition-mode PFC control for reduced power dissipation and improved thermal management
  • Fixed-frequency PWM control ensuring stable and reliable power supply operation
  • Peak current mode control for fast response to load transients
  • Low startup and operating current to minimize standby power consumption

Applications:

  • AC-DC adapters and power supplies for personal computers and servers
  • Telecom power systems
  • Industrial and consumer electronics requiring efficient power management

The UCC28517N is housed in a convenient PDIP-20 package, making it easy to integrate into a wide range of power supply designs. Its robust design includes protection features such as under-voltage lockout, over-voltage protection, and over-current protection, ensuring long-term reliability and safety of the end application.

With its combination of PFC and PWM functionalities, the UCC28517N from Texas Instruments stands out as a comprehensive solution for power supply designers looking to optimize their systems for efficiency and performance. Its ability to meet stringent power regulations while maintaining high efficiency across a broad load range makes it an excellent choice for modern energy-conscious applications.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
ON Semiconductor
IC PFC CTRLR CRM 6TSOP / PFC IC Critical Conduction (CRM) 6-TSOP
Need more? Email Us
Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC / PFC IC Average Current 67kHz 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4910 $54.9100
23+ $4.5055 $103.6265
35+ $4.3647 $152.7645
48+ $4.2239 $202.7472
62+ $4.0831 $253.1522
82+ $3.6607 $300.1774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess