EN
  • EN
  • DE

UCC2895PW

Part No UCC2895PW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-TSSOP
Mounting Surface Mount
Win Source Part Number 035812-UCC2895PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2895PW CAD Model

Description

Product Overview: Texas Instruments UCC2895PW

The UCC2895PW from Texas Instruments is a versatile and advanced current mode PWM controller designed for high-power and high-efficiency applications. This robust integrated circuit is engineered to facilitate the design of a wide range of power supplies, including DC-DC converters, off-line UPS systems, and power factor correction (PFC) pre-regulators. Its sophisticated features and flexible design options make it an ideal choice for engineers looking to optimize their power management solutions.

Key Features

  • BiCMOS Process Technology: The UCC2895PW utilizes BiCMOS technology, which combines the advantages of both bipolar and CMOS transistors to offer improved performance in terms of speed and power consumption.
  • Programmable Switching Frequency: With a wide range programmable switching frequency from 100kHz to 1MHz, designers have the flexibility to choose the optimal frequency for their specific application, balancing efficiency and component size.
  • Advanced Current Mode Control: This feature provides superior transient response, simplified loop compensation, and robust cycle-by-cycle current limiting, enhancing the safety and reliability of the power supply.
  • Synchronous Rectification Control: The UCC2895PW supports synchronous rectification, which can significantly improve efficiency, especially in low voltage applications where the voltage drop across diodes would be unacceptable.
  • Multi-Phase Capability: The controller can be configured for multi-phase operation, which can reduce input and output ripple currents, allowing for smaller filtering components and improved overall performance.

Applications

  • DC-DC Converters
  • Off-Line Power Supplies
  • Power Factor Correction (PFC) Circuits
  • Telecommunication Power Systems
  • Industrial Power Supplies

Encased in a TSSOP-20 package, the UCC2895PW provides a compact solution for space-constrained applications while still delivering the power and flexibility needed for demanding environments. Texas Instruments' commitment to quality ensures that this PWM controller meets the highest standards of reliability and performance, making it a smart choice for your next power supply design project.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0672
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2079 $52.0790
24+ $4.2732 $102.5568
37+ $4.1397 $153.1689
50+ $4.0061 $200.3050
65+ $3.8726 $251.7190
87+ $3.4720 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,683 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess