EN
  • EN
  • DE

UCC2897RTJRG4

Part No UCC2897RTJRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Current Mode Active Clamp PWM Controller 20-QFN -40 to 105
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Duty Cycle 74 %
Fall Time 14 ns
Frequency 1 MHz
Lead Free Yes
Max Duty Cycle 74 %
Maximum Operating Temperature 105 °C
Max Supply Voltage 14.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Input Voltage 120 V
Number of Outputs 1
Number of Pins 20
Operating Supply Voltage 12 V
Output Current 2 A
Output Voltage 900 mV
Packaging Tape and Reel
Radiation Hardening No
Rise Time 19 ns
RoHS Compliant
Switching Frequency 1 MHz
Topology Flyback
Weight 38.101759 mg
Win Source Part Number 1102045-UCC2897RTJRG4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC2897RTJRG4 CAD Model

Description

Overview of Texas Instruments UCC2897RTJRG4

The UCC2897RTJRG4 is a sophisticated power management integrated circuit (IC) designed by Texas Instruments (TI), specifically engineered for advanced active clamp and reset pulse-width modulation (PWM) controller applications. This high-performance product is tailored to meet the stringent requirements of modern power supply designs, offering a range of features that enhance efficiency, reliability, and flexibility in various applications.

Key Features

  • Advanced Control Methodology: The UCC2897RTJRG4 incorporates an active clamp/reset PWM control scheme that allows for zero-voltage switching (ZVS), significantly reducing switching losses and improving overall efficiency.
  • Programmable Switching Frequency: With a wide range of programmable switching frequencies, this IC can be optimized for different applications, whether the design criteria call for minimized electromagnetic interference (EMI) or maximized efficiency.
  • Adaptive Delay Set: The device features an adaptive delay set that ensures optimal timing between the main and active clamp switches, safeguarding the power MOSFETs from excessive stress and enhancing system reliability.
  • Comprehensive Protection Features: The UCC2897RTJRG4 is equipped with various protection mechanisms, including overcurrent, overvoltage, and undervoltage lockout, which help to prevent damage to the IC and the power system under abnormal conditions.

Applications

The UCC2897RTJRG4 is suitable for a broad range of applications where efficient power conversion is critical. These include:

  • Telecommunications power supplies
  • Industrial power systems
  • Server and data center power supplies
  • High-density distributed power systems

Technical Specifications

The device is available in a compact, surface-mount PowerPad package, ensuring excellent thermal performance and space efficiency on the PCB. It supports an input voltage range that accommodates various industry-standard power rails, making it a versatile choice for designers.

Conclusion

With its robust feature set and flexible applications, the UCC2897RTJRG4 from Texas Instruments stands out as a leading solution for advanced power management challenges. Its emphasis on efficiency, control precision, and protection makes it a reliable choice for engineers looking to optimize their power supply designs.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess