EN
  • EN
  • DE
  • IT

UCC3818ADR

Part No UCC3818ADR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 004704-UCC3818ADR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UCC3818ADR CAD Model

Description

Product Overview: Texas Instruments UCC3818ADR

The UCC3818ADR is a sophisticated Power Factor Correction (PFC) controller from Texas Instruments, designed for use in power systems that require high efficiency and reliability. This advanced integrated circuit is engineered to enhance power factor, reduce total harmonic distortion, and provide precise output voltage regulation, making it an ideal choice for AC-to-DC power conversion in applications such as switch-mode power supplies, uninterruptible power supplies, and other power systems in industrial and consumer electronics.

Key Features

  • Average Current Mode Control: The UCC3818ADR employs average current mode control for improved input power factor, ensuring that the current drawn from the AC mains is in phase with the voltage and sinusoidal in nature.
  • Wide-Range Operation: It is capable of operating over a wide input voltage range, which makes it versatile for various global power standards and fluctuating supply conditions.
  • Low Start-Up Current: This controller is designed with a low start-up current, which minimizes standby power consumption and enhances overall system efficiency.
  • Programmable Output Voltage: Users can program the desired output voltage, allowing flexibility across different applications and ensuring consistent performance.
  • Overvoltage Protection: The UCC3818ADR includes overvoltage protection to safeguard the power supply and the load in the event of a fault condition.
  • Drive Capability: It features a totem-pole output stage with high current drive capability for directly driving a power MOSFET.

Applications

The UCC3818ADR is suitable for a wide array of applications where power efficiency and power factor correction are crucial. These include:

  • AC/DC power supplies for personal computers and servers
  • Telecom power systems
  • Industrial power systems
  • Power supplies for home appliances
  • LED lighting systems

Technical Specifications

The device comes in a slim SOIC-16 package and operates over an extended commercial temperature range. It is designed for use in systems where a boost topology is employed for power factor correction. The UCC3818ADR's advanced features, combined with its robust design, make it a reliable and energy-efficient solution for modern power management challenges.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.8278
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $8.2830
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER, VOLTAGE / PFC IC
Lowest to $0.7529
ON Semiconductor
IC PFC CTRLR / PFC IC
Lowest to $0.6385
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Lowest to $1.3184
ON Semiconductor
IC PFC CTRLR / PFC IC
Need more? Email Us
Infineon Technologies
TDA4863 - PFC-DCM (DISCONTINUOUS
Need more? Email Us
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.8745

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1451 $57.2550
120+ $0.9396 $112.7520
185+ $0.9102 $168.3870
255+ $0.8809 $224.6295
330+ $0.8515 $280.9950
445+ $0.7634 $339.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess