EN
  • EN
  • DE

UCC5642MWPTR

Part No UCC5642MWPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC TERMINATOR W/REG SCSI 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI, LVD
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 139372-UCC5642MWPTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5642MWPTR CAD Model

Description

The UCC5642MWPTR is a robust and versatile SCSI (Small Computer System Interface) bus terminator designed and manufactured by Texas Instruments. This device is a perfect solution for systems requiring reliable termination to ensure signal integrity and performance for SCSI bus lines. With its advanced features, the UCC5642MWPTR is suitable for a wide range of applications, including servers, storage systems, and workstations.

Key Features

  • Multi-mode Compatibility: The UCC5642MWPTR supports Single-Ended (SE) and Low Voltage Differential (LVD) SCSI modes, providing flexibility for various system configurations.
  • Automatic Mode Detection: It features automatic termination mode detection, which simplifies design and enhances system reliability.
  • Hot-Plugging Capability: Designed for hot-plugging, this terminator allows for devices to be added or removed without powering down the system.
  • Low Power Consumption: Energy efficiency is a key consideration, and the UCC5642MWPTR offers low power consumption, which is crucial for maintaining the thermal integrity of the system.
  • Thermal Protection: It includes thermal protection that prevents the device from overheating, ensuring long-term reliability.

Technical Specifications

  • Package: The device comes in a 28-pin TSSOP package, which is suitable for surface mount technology and provides a compact footprint.
  • Operating Temperature Range: It can operate over an industrial temperature range, making it suitable for harsh environments.
  • Supply Voltage: It operates at a nominal supply voltage, which is in line with typical SCSI bus interface requirements.

Applications

The UCC5642MWPTR is widely used in SCSI-based systems where reliable data transfer is critical. Its ability to support various SCSI standards makes it an ideal choice for a broad array of applications, from sophisticated servers and RAID systems to desktop computers and industrial control equipment.

Conclusion

Texas Instruments' UCC5642MWPTR SCSI terminator is an essential component for any system designer or integrator working with SCSI interfaces. Its combination of performance, flexibility, and reliability ensures that it meets the stringent requirements of modern data communication and storage systems.

You May Also Be Interested in

Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Texas Instruments
18-Line SCSI Terminator
Lowest to $5.9592
Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Texas Instruments
Multimode (LVD/SE) SCSI 9 Line Terminator
Need more? Email Us
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5802 $50.2218
22+ $4.5787 $100.7314
34+ $4.4356 $150.8104
47+ $4.2925 $201.7475
61+ $4.1494 $253.1134
81+ $3.7202 $301.3362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess