EN
  • EN
  • DE

UCC5622MWP

Part No UCC5622MWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 27-LINE TERM 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI
Number of Terminations 27
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-SSOP
Win Source Part Number 115241-UCC5622MWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5622MWP CAD Model

Description

The UCC5622MWP, crafted by the renowned Texas Instruments, is a state-of-the-art SCSI (Small Computer System Interface) terminator designed for Ultra2 and LVD (Low Voltage Differential) SCSI buses. This advanced component is crucial for maintaining signal integrity and preventing reflections in high-speed data transmission environments.

UCC5622MWP SCSI Terminator

Key Features

  • Supports Ultra2 SCSI data transfer rates, ensuring compatibility with fast SCSI standards.
  • Low Voltage Differential (LVD) technology, which provides improved noise immunity and allows for longer cable lengths.
  • Multi-mode compatibility, which enables the terminator to operate with LVD and SE (Single-Ended) devices.
  • Automatic termination control, which simplifies installation and improves system reliability.

Product Specifications

Parameter Value
Interface Type SCSI LVD/SE
Number of Terminals 27
Mounting Type Surface Mount
Package / Case PowerPad-28
Operating Temperature -40°C to 85°C

Applications

The UCC5622MWP is ideal for a variety of high-performance computing and storage systems. It's particularly well-suited for servers, RAID systems, storage area networks, and other devices that require robust data integrity and speed.

Why Choose the UCC5622MWP?

Texas Instruments' commitment to quality and innovation is evident in the UCC5622MWP SCSI terminator. With its ability to support high-speed data rates and its compatibility with both LVD and SE devices, this terminator ensures that your SCSI bus operates at peak efficiency. The automatic termination control feature further enhances its appeal, making it a smart choice for system designers and engineers looking for reliable, high-performance SCSI bus termination solutions.

You May Also Be Interested in

Texas Instruments
Multimode (LVD/SE) SCSI 9 Line Terminator
Need more? Email Us
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Texas Instruments
27-LINE 3-V - 5V LVD TERMINATOR FOR WIDE ULTRA2, ULTRA3,ULTRA160,AND ULTRA320 SCSI WITH INTEGRATED SPI-3 DELAY | IC SCSI 27-LINE TERM 64-LQFP
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533
Texas Instruments
Multimode SCSI 9 Line Terminator
Need more? Email Us
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2452 $52.4520
24+ $4.3038 $103.2912
36+ $4.1693 $150.0948
50+ $4.0348 $201.7400
65+ $3.9003 $253.5195
86+ $3.4968 $300.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess