EN
  • EN
  • DE

SPL32/100/SAM

Part No SPL32/100/SAM
Manufacturer Thomas & Betts
Catalog OEM Parts ( S )
Description Conduit Fitting for Food and Beverage, Straight, 32mm, 1", 316 Stainless Steel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015314-SPL32/100/SAM
Categories OEM Parts( S )
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPL32/100/SAM CAD Model

Description

The SPL32/100/SAM is a type of electrical connector, likely a compression lug or similar termination product, manufactured by Thomas & Betts. These connectors are designed to provide secure and reliable electrical connections in various applications, particularly those involving power distribution and grounding. Given the 'SPL' prefix, it's likely a SPEC-KON lug. The '32' likely indicates the wire gauge it supports (e.g., 3/0 AWG), and '100' possibly refers to packaging or a specific sub-model. 'SAM' might represent a specific feature, material, or plating. However, without more specific documentation, some interpretations are based on typical Thomas & Betts naming conventions.

Applications

  • Power Distribution
  • Grounding Systems
  • Electrical Panels
  • Motor Connections
  • Renewable Energy Installations (Solar, Wind)

Features

  • Compression Connection: Utilizes a compression method for secure and reliable electrical contact.
  • High Conductivity: Manufactured from materials with excellent electrical conductivity, such as copper or aluminum.
  • Corrosion Resistance: Plated or coated to resist corrosion in harsh environments.
  • UL Listed/CSA Certified: Meets industry safety standards for electrical connections.
  • Suitable for Various Wire Types: Can be used with copper or aluminum conductors, depending on the specific model.
  • Durable Construction: Designed to withstand mechanical stress and vibration.

Benefits

  • Reliable Electrical Connection: Ensures a consistent and low-resistance electrical path.
  • Reduced Maintenance: Minimizes the need for periodic inspection and tightening.
  • Improved Safety: Prevents loose connections and potential electrical hazards.
  • Long Service Life: Withstands harsh environmental conditions for long-term performance.
  • Easy Installation: Designed for quick and easy installation using standard tools.

Additional Details

The SPL32/100/SAM connector typically requires a specific compression tool for proper installation. The connector's dimensions, wire gauge range, and current rating are important factors to consider when selecting the appropriate connector for a given application. Thomas & Betts provides detailed specifications and installation instructions for their connectors, which should be followed to ensure a reliable and safe connection. The specific material (copper, aluminum, etc.) and plating (tin, nickel, etc.) of the connector will affect its corrosion resistance and suitability for different environments. Always consult the manufacturer's documentation for detailed information on the SPL32/100/SAM connector.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess