EN
  • EN
  • DE

XB0ASB03A1BR

Part No XB0ASB03A1BR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description SCHOTTKY BARRIER DIODE 500MA 30V TYPE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 404366-XB0ASB03A1BR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XB0ASB03A1BR CAD Model

Description

The XB0ASB03A1BR is a voltage detector IC produced by Torex Semiconductor Ltd. This component is designed to monitor the input voltage and trigger a reset signal when the voltage drops below a predefined threshold. This ensures that connected systems, such as microcontrollers, operate reliably by preventing operation at unstable voltage levels.

Applications

  • Microcontroller Systems: Used to reset microcontrollers during voltage sags to prevent data corruption and ensure proper operation.
  • Power Management Circuits: Provides a voltage monitoring function for power supplies and regulators.
  • Battery-Powered Devices: Prevents deep discharge of batteries by disabling the circuit when battery voltage is critically low.
  • Industrial Automation: Protects sensitive components from voltage fluctuations in industrial control systems.
  • Automotive Electronics: Monitors power supply voltage in automotive systems to prevent malfunctions.

Features

  • Low Current Consumption: Designed for minimal power drain, extending battery life in portable applications.
  • High-Accuracy Detection Voltage: Precise monitoring to avoid false triggers and ensure reliable reset functionality.
  • Small Package Size: Available in compact packages like SOT-25 to save board space.
  • Hysteresis: Built-in hysteresis to prevent oscillations near the threshold voltage.
  • Open Drain Output: Configurable output that can be used for various interfacing needs.

Benefits

  • Enhanced System Stability: Prevents erratic behavior of connected systems during undervoltage conditions.
  • Protection Against Data Loss: Ensures that data is not corrupted when the system voltage is unstable.
  • Increased Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying the design process.
  • Cost-Effective: Provides a reliable voltage monitoring solution at an affordable price.

Additional Details

The XB0ASB03A1BR features a fixed detection voltage (check datasheet for the exact value). It is commonly available in a SOT-25 package. Refer to the datasheet for specifics on the operating temperature range, output characteristics (e.g., pull-up resistor requirements for open-drain configurations), and reset delay time. The device is designed to be highly reliable and immune to noise, ensuring consistent performance across various operating conditions. The detection voltage is typically accurate within a few percent.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess