EN
  • EN
  • DE

XC61AC3602MR

Part No XC61AC3602MR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970780-XC61AC3602MR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61AC3602MR CAD Model

Description

The XC61AC3602MR is a voltage detector (also known as a voltage supervisor or reset IC) manufactured by Torex Semiconductor Ltd. It is designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage falls below a specified threshold. This reset signal can be used to prevent erratic operation or data corruption in microcontrollers and other critical components. Voltage detectors are essential for ensuring the reliable operation of electronic systems, especially in environments with fluctuating power supplies.

Applications

  • Microcontroller Reset: Generates a reset signal for microcontrollers to prevent incorrect execution during power-up or brownout conditions.
  • Memory Protection: Protects data in memory devices from corruption during voltage fluctuations.
  • Power Management: Monitors power supply voltage and initiates shutdown procedures when necessary.
  • Battery Monitoring: Monitors battery voltage and provides an alert when the battery is low.
  • System Monitoring: Monitors critical voltage rails in electronic systems and generates an alarm signal when a fault is detected.
  • Automotive Applications: Used in automotive electronic control units (ECUs) for voltage monitoring and reset generation.

Features

  • Precise Detection Voltage: Offers a highly accurate detection voltage threshold.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact surface-mount packages for space-saving designs.
  • Adjustable Reset Time (optional): Allows for adjustment of the reset pulse duration.
  • Open-Drain or CMOS Output: Available with different output configurations to suit various applications.
  • Hysteresis: Prevents oscillation around the detection threshold.

Benefits

  • Improved System Reliability: Prevents erratic operation and data corruption during voltage fluctuations.
  • Simplified Design: Easy to integrate into a variety of circuits and systems.
  • Reduced Development Time: Reduces the time required to design and implement power management circuits.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Enhanced Safety: Protects electronic components from damage due to voltage surges or brownouts.
  • Cost-Effective: Provides a cost-effective solution for voltage monitoring and reset generation.

Additional Details

The XC61AC3602MR voltage detector has a detection voltage of 3.6V. The "MR" likely refers to the package type (e.g., SOT-23 or similar) and other specific characteristics. Key specifications include the supply voltage range, detection voltage accuracy, reset output configuration, and operating temperature range. Torex Semiconductor Ltd. is a reputable manufacturer of voltage detectors, and the XC61AC3602MR exemplifies their commitment to quality and reliability. The datasheet provides detailed information on electrical characteristics, performance graphs, and application guidelines, enabling designers to effectively integrate the voltage detector into their circuits. A pull-up resistor may be required on the reset output, depending on the application. It's important to select a voltage detector with a detection voltage that is appropriate for the specific application and to consider the effects of temperature on the detection voltage threshold.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess