EN
  • EN
  • DE

XC6201P152PR

Part No XC6201P152PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281594-XC6201P152PR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6201P152PR CAD Model

Description

The XC6201P152PR is a highly precise, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. This voltage regulator is designed to provide a stable and accurate output voltage, making it suitable for battery-powered devices and other applications where power efficiency is critical. The XC6201 series is known for its small size, high accuracy, and low quiescent current.

Applications:

  • Smartphones and Mobile Devices: Powering critical components such as microprocessors and memory.
  • Wearable Devices: Regulating voltage in smartwatches, fitness trackers, and other portable electronics.
  • IoT Devices: Providing stable power for sensors, microcontrollers, and communication modules in IoT applications.
  • Wireless Communication Modules: Ensuring stable voltage supply for Bluetooth, Wi-Fi, and other wireless modules.
  • Battery-Powered Equipment: Regulating voltage in portable devices such as digital cameras, MP3 players, and handheld gaming consoles.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing battery life.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, ensuring reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption when the device is not actively regulating, extending battery life.
  • Short Circuit Protection: Protects the regulator and connected devices from damage in case of a short circuit.
  • Overcurrent Protection: Limits the output current to prevent damage from excessive load.
  • Small Package: Available in compact packages such as SOT-25 or USP-3, ideal for space-constrained applications.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic capacitors, reducing the need for bulky electrolytic capacitors.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life in portable devices.
  • Improved System Reliability: High output voltage accuracy and protection features ensure stable and reliable operation.
  • Reduced Board Space: Small package size allows for compact designs, ideal for space-constrained applications.
  • Simplified Design: Stable operation with ceramic capacitors simplifies circuit design and reduces component count.
  • Enhanced Power Efficiency: Minimizes power loss, resulting in improved energy efficiency.

Additional Details:

The XC6201P152PR typically provides a fixed output voltage of 1.5V (as indicated by '15' in the part number, where '152' corresponds to 1.5V). The input voltage range is typically between 1.8V and 6.0V. The maximum output current is typically around 200mA to 300mA. The operating temperature range is typically from -40°C to +85°C. The device incorporates a chip enable (CE) pin to further reduce power consumption when the regulator is not needed. The XC6201 series offers various output voltage options to accommodate different application requirements.

The XC6201P152PR is a robust and efficient LDO regulator that provides stable and accurate voltage regulation for a wide range of portable and battery-powered applications. Its low dropout voltage, low quiescent current, and small package size make it an ideal choice for space-constrained and power-sensitive designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6429 $58.2864
39+ $2.9891 $116.5749
60+ $2.8956 $173.7360
83+ $2.8020 $232.5660
107+ $2.7085 $289.8095
143+ $2.4290 $347.3470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess