EN
  • EN
  • DE

XC6202P382PL

Part No XC6202P382PL
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description High Voltage Positive Voltage Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413488-XC6202P382PL
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian XC6202P382PL CAD Model

Description

The XC6202P382PL is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor. It is designed to provide a stable and accurate 3.8V output voltage with low power consumption, making it ideal for use in battery-powered and portable applications. The device utilizes a CMOS process to achieve high efficiency and includes built-in protection features such as overcurrent and short circuit protection to ensure reliable operation.

Applications

  • Smartphones and Mobile Devices: Powering internal circuits requiring a stable 3.8V supply.
  • Wireless Communication Modules (Bluetooth, Wi-Fi): Regulating voltage for reliable wireless communication.
  • Portable Media Players: Powering audio codecs and other essential components.
  • Wearable Devices (Smartwatches, Fitness Trackers): Efficient power management in compact devices.
  • Microcontrollers and Microprocessors: Providing a stable voltage supply for reliable operation.
  • IoT (Internet of Things) Devices: Powering sensors, communication modules, and other low-power components.

Features

  • Fixed Output Voltage: Provides a stable 3.8V output voltage.
  • Low Dropout Voltage: Operates efficiently even when the input voltage is close to the output voltage.
  • Low Power Consumption: Minimizes current draw, extending battery life.
  • High Accuracy: Ensures a precise and stable voltage supply.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Small Package Size: Available in compact packages, ideal for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Stable Voltage Supply: Ensures reliable and consistent operation of connected devices.
  • Protection Features: Built-in protection mechanisms enhance system reliability and prevent damage.
  • Compact Design: Allows for integration into miniature electronic devices.
  • Simplified Design: Requires minimal external components, simplifying the design process.

Additional Details

The XC6202P382PL operates within a specified input voltage range and features a low quiescent current, which helps to minimize power consumption. The built-in overcurrent and short circuit protection features ensure that the regulator and connected circuits are protected from potential damage due to excessive current or short circuits. The operating temperature range typically spans from -40°C to +85°C, making it suitable for use in a wide range of environmental conditions. The device is commonly available in small surface-mount packages such as SOT-25 or similar, making it suitable for high-density board designs. Its low dropout voltage characteristics make it particularly suitable for applications where the input voltage may fluctuate or be close to the desired output voltage.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess