EN
  • EN
  • DE

XC6204B502MRN

Part No XC6204B502MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413637-XC6204B502MRN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6204B502MRN CAD Model

Description

The XC6204B502MRN is a highly precise, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable output voltage even with fluctuating input voltages, making it ideal for battery-powered devices and other applications requiring a consistent power supply.

Applications:

  • Smartphones and Mobile Devices: Powering sensitive components like microprocessors and memory.
  • Wireless Communication Devices: Ensuring stable voltage for RF transceivers and other communication ICs.
  • Portable Audio Players: Providing a clean and stable power source for audio amplifiers and digital-to-analog converters (DACs).
  • Wearable Technology: Supplying power to microcontrollers and sensors in smartwatches and fitness trackers.
  • IoT Devices: Regulating voltage for low-power microcontrollers and communication modules in Internet of Things applications.

Features:

  • High Accuracy: Provides a precise output voltage, typically within ±2%.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Low Power Consumption: Minimizes power loss, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Small Package: Available in compact packages like SOT-23 or DFN, saving board space.
  • Enable/Disable Function: Allows the regulator to be turned on and off to further reduce power consumption.

Benefits:

  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Stable Output Voltage: Ensures reliable performance of connected components, even under varying input voltage conditions.
  • Increased System Reliability: Built-in protection features safeguard against overcurrent and short circuit conditions.
  • Reduced Board Space: Compact packaging allows for smaller and more efficient circuit designs.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components required.

Additional Details:

The XC6204B502MRN typically requires only a few external components, such as input and output capacitors, for stable operation. It's designed for applications where efficiency and space are critical considerations. The specific output voltage is 5.0V. It incorporates a chip enable function. The regulator is available in a small package suitable for high-density mounting.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1816 $50.8480
675+ $0.1490 $100.5750
1,040+ $0.1444 $150.1760
1,435+ $0.1397 $200.4695
1,855+ $0.1350 $250.4250
2,480+ $0.1211 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess