EN
  • EN
  • DE

XC6206P152DRN

Part No XC6206P152DRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413680-XC6206P152DRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6206P152DRN CAD Model

Description

The XC6206P152DRN is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated 1.5V output voltage with low power consumption, making it suitable for battery-powered and portable devices. Its built-in protection features enhance its reliability and make it a good choice for various electronic applications.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other portable devices to regulate voltage for sensitive components.
  • Wearable Devices: Powering microcontrollers, sensors, and communication modules in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Providing stable voltage for microcontrollers and sensors in Internet of Things applications.
  • Wireless Communication: Regulating voltage for RF transceivers, Bluetooth modules, and other wireless communication ICs.
  • Memory Power: Supplying a stable voltage for memory chips such as SRAM and flash memory.

Features:

  • Fixed Output Voltage: Provides a stable 1.5V output voltage.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • High Accuracy: Ensures a precise output voltage, typically within ±2%.
  • Low Power Consumption: Minimizes power loss, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Enable/Disable Function: Allows the regulator to be turned on and off to further reduce power consumption.
  • Small Package: Available in compact packages like SOT-23 or DFN, saving board space.

Benefits:

  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Stable Output Voltage: Ensures reliable performance of connected components, even under varying input voltage conditions.
  • Increased System Reliability: Built-in protection features safeguard against overcurrent and short circuit conditions.
  • Reduced Board Space: Compact packaging allows for smaller and more efficient circuit designs.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components required.

Additional Details:

The XC6206P152DRN is designed to provide a fixed 1.5V output. The low dropout voltage allows it to operate efficiently even when the input voltage is only slightly higher than the output voltage. The enable/disable control allows for further power saving when the device is not in use. It incorporates built-in overcurrent and short-circuit protection mechanisms to prevent damage. The device is available in a small, surface-mount package, making it suitable for high-density PCB designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess