EN
  • EN
  • DE

XC6209C332DR

Part No XC6209C332DR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413861-XC6209C332DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6209C332DR CAD Model

Description

The XC6209C332DR is a low dropout (LDO) regulator IC from Torex Semiconductor, designed for applications requiring a stable and efficient voltage source. This regulator is characterized by its low quiescent current and high accuracy, making it suitable for battery-powered devices and other power-sensitive applications. The device offers various protection features, ensuring reliability and safety for connected components.

Applications

  • Smartphones and Tablets: Power management for core logic and peripherals.
  • Wireless Communication Modules: Providing a stable voltage source for RF transceivers and amplifiers.
  • Portable Media Players: Ensuring consistent power to the display and audio processing units.
  • Wearable Devices (Smartwatches, Fitness Trackers): Optimizing battery life in compact designs.
  • IoT (Internet of Things) Devices: Powering sensors, microcontrollers, and communication interfaces.
  • Digital Cameras: Supplying power to image sensors and digital signal processors.

Features

  • Low Dropout Voltage: Maintains output voltage stability even with a small difference between input and output voltages.
  • High Output Voltage Accuracy: Typically ±2% accuracy, ensuring consistent performance.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected components from excessive current draw.
  • Short Circuit Protection: Shuts down the output to prevent damage in the event of a short circuit.
  • Thermal Shutdown Protection: Disables the regulator when the temperature exceeds a safe limit.
  • Small Package Size: Available in compact packages, suitable for space-constrained applications.
  • Ceramic Capacitor Compatibility: Designed for stable operation with ceramic capacitors.

Benefits

  • Extended Battery Life: Low power consumption prolongs the operating time of battery-powered devices.
  • Stable Power Supply: Provides a consistent voltage output, ensuring reliable performance of connected devices.
  • Robust Protection: Built-in protection features safeguard against electrical faults and damage.
  • Compact Design: Enables integration into small and portable electronic devices.
  • Simplified Circuit Design: Requires minimal external components for stable operation.

Additional Details

The XC6209C332DR features a fixed output voltage of 3.3V. It typically comes in a SOT-25 or similar small surface-mount package. The operating temperature range is usually -40°C to +85°C. The regulator is optimized for use with ceramic capacitors, which offer low ESR and stable performance. The low quiescent current significantly reduces standby power consumption, making it an excellent choice for battery-operated applications. The device also integrates an enable/disable function, allowing for further power saving when the regulator is not needed.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess