EN
  • EN
  • DE

XC6217B291GRN

Part No XC6217B291GRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414180-XC6217B291GRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6217B291GRN CAD Model

Description

The XC6217B291GRN is a low dropout (LDO) voltage regulator designed and manufactured by Torex Semiconductor Ltd. This regulator is characterized by its low quiescent current and high accuracy, making it suitable for use in a wide variety of portable and battery-powered applications. It delivers a stable output voltage with minimal power loss, contributing to extended battery life and efficient power management.

Applications

  • Portable Electronics: Mobile phones, tablets, and digital cameras.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Sensors, wireless modules, and low-power microcontrollers.
  • Battery-Powered Instruments: Handheld medical devices, portable testing equipment, and remote controls.
  • Wireless Communication: Bluetooth modules, Wi-Fi transceivers, and Zigbee devices.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output for efficient power conversion.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage for reliable operation.
  • Overcurrent Protection: Prevents damage to the regulator and connected circuits from excessive current.
  • Short Circuit Protection: Protects the regulator from damage in the event of a short circuit condition.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Small Package: Available in compact packages suitable for space-constrained applications.

Benefits

  • Prolonged Battery Life: Low quiescent current maximizes operating time for battery-powered devices.
  • Stable and Reliable Power: High accuracy regulation ensures consistent performance of connected components.
  • Increased System Robustness: Built-in protection features prevent damage from overcurrent, short circuits, and overheating.
  • Compact and Efficient Design: Small package size allows for integration into small form factor devices.
  • Simplified Power Management: Provides a stable and regulated voltage source with minimal external components.
  • Improved Efficiency: Low dropout voltage reduces power loss and improves overall system efficiency.

Additional Details

The XC6217B291GRN delivers a fixed output voltage of 2.9V. It typically operates with an input voltage range from 1.8V to 6.0V. The device's operating temperature range is generally from -40°C to +85°C. This LDO regulator is offered in a miniature package. It is also RoHS compliant. The output voltage accuracy is typically ±2%.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess