EN
  • EN
  • DE

XC6219B352MR

Part No XC6219B352MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414276-XC6219B352MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6219B352MR CAD Model

Description

The XC6219B352MR is a low dropout (LDO) regulator IC produced by Torex Semiconductor Ltd. It is designed to provide a stable and precise 3.5V output voltage from an input voltage ranging from 1.8V to 6.0V. This regulator is particularly suited for battery-powered applications and other systems requiring efficient and reliable voltage regulation.

Applications:

  • Mobile Phones and Smartphones: Powering various internal components.
  • Wireless Communication Devices: Providing stable power for RF modules and transceivers.
  • Portable Audio Players: Ensuring consistent audio quality and battery life.
  • Digital Cameras and Camcorders: Regulating power for image sensors and processing units.
  • Wearable Devices: Powering sensors and microcontrollers in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Providing stable power for low-power sensors and communication modules.
  • Battery-Powered Microcontrollers: Regulating voltage for efficient microcontroller operation.
  • Bluetooth Modules: Ensuring reliable communication performance.
  • GPS Devices: Providing stable power for GPS receivers.
  • RF Modules: Regulating voltage for RF transmitters and receivers.

Features:

  • Input Voltage Range: 1.8V to 6.0V
  • Output Voltage: 3.5V (Fixed)
  • Output Voltage Accuracy: ±2%
  • Low Dropout Voltage: Typically 150mV at 300mA
  • Low Quiescent Current: Typically 2.0μA
  • Overcurrent Protection (OCP)
  • Short Circuit Protection (SCP)
  • Thermal Shutdown Protection (TSD)
  • Small Package: SOT-25 (marking:CD7)
  • Operating Temperature Range: -40°C to +85°C

Benefits:

  • Stable and Precise Output Voltage: Ensures consistent performance of connected devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption, especially in standby mode.
  • Protection Against Overloads and Short Circuits: OCP and SCP features prevent damage to the regulator and connected circuitry.
  • Compact Design: SOT-25 package enables integration into space-constrained applications.
  • High Accuracy: ±2% output voltage accuracy ensures reliable performance even under varying load conditions.
  • Wide Input Voltage Range: Accommodates a variety of power sources, including batteries and unregulated power supplies.

Additional Details:

The XC6219B352MR utilizes a CMOS process to achieve low power consumption and high accuracy. Its integrated protection features enhance the overall reliability of the system. The fixed output voltage of 3.5V simplifies design and reduces the need for external components. It is available in a SOT-25 package. It is an excellent choice for battery-powered and portable devices where efficient power management and stable voltage regulation are crucial.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,999 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess