EN
  • EN
  • DE

XC6401EE49DR

Part No XC6401EE49DR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408132-XC6401EE49DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401EE49DR CAD Model

Description

The XC6401EE49DR is a low dropout (LDO) regulator manufactured by Torex Semiconductor. It is designed to provide a stable and regulated output voltage with minimal power loss, making it suitable for various battery-powered and portable applications. The device features low quiescent current and excellent transient response, ensuring efficient operation and stable performance even under dynamic load conditions. The small package size makes it ideal for space-constrained applications.

Applications:

  • Mobile Devices: Smartphones, tablets, and portable media players.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Sensors, actuators, and wireless modules in IoT applications.
  • Power Management Systems: Providing regulated voltage for microcontrollers, memory, and other critical components.
  • Wireless Communication: Bluetooth modules, Wi-Fi modules, and other wireless communication devices.

Features:

  • Low Dropout Voltage: Allows the regulator to operate with a small difference between the input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short Circuit Protection: Prevents damage in case of a short circuit at the output.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Thermal Shutdown Protection: Protects the regulator from overheating.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable and Reliable Power Supply: Provides a consistent voltage output for sensitive electronic components.
  • Protection Against Electrical Damage: Overcurrent and short circuit protection prevent damage to the regulator and the connected circuitry.
  • Compact Design: Small package allows for integration into small form factor devices.
  • Improved System Reliability: Thermal shutdown protection prevents damage from overheating.

The XC6401EE49DR has a fixed output voltage of 4.9V. It typically comes in a small DFN or similar package suitable for surface mount assembly. This LDO regulator is designed for stable operation with ceramic capacitors, simplifying circuit design and reducing component count. The device integrates protection features such as overcurrent and short-circuit protection to enhance system reliability. Its low dropout voltage characteristic allows it to maintain a stable output even when the input voltage is close to the desired output. This is particularly beneficial in battery-powered applications where the battery voltage decreases over time. It is commonly used to power microcontrollers, sensors, and other sensitive components requiring a stable and regulated voltage supply. The regulator's efficient performance and small size make it a popular choice for many portable and battery-operated devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess