The XC6415BB16MR-G is a series of highly accurate, low power consumption LDO regulators. They are ideal for portable applications and wearable devices due to their compact size and low quiescent current. The XC6415 series integrates a CL discharge function which enables the output capacitor to be discharged quickly. This feature also prevents malfunction during high speed operation.
Applications:
- Smartphones & Tablets
- Wearable Devices
- IoT Devices
- Portable Audio Players
Features:
- Input Voltage: 1.7V ~ 5.5V
- Output Voltage: 0.8V ~ 5.0V (0.05V increments)
- Low Quiescent Current: 1.3μA (TYP.)
- High Accuracy: ±1% (VOUT > 1.8V), ±15mV (VOUT ≤ 1.8V)
- CL Discharge Function
Benefits:
- Extends battery life due to low power consumption.
- Provides stable output voltage with high accuracy.
- Reduces board space with ultra-small package.
- Protection against overheating.
Technical Specifications:
The XC6415BB16MR-G series offers excellent ripple rejection and line regulation. It also includes short circuit protection and thermal shutdown to ensure device reliability.