EN
  • EN
  • DE

XC6415CC17MR-G

Part No XC6415CC17MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105643-XC6415CC17MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6415CC17MR-G CAD Model

Description

The XC6415CC17MR-G is a highly accurate and low power consumption voltage detector manufactured by Torex Semiconductor Ltd. This detector IC is designed for use in a wide range of applications requiring precise voltage monitoring and reset functionality. It's part of the XC6415 series, known for its small package size and high accuracy.

Applications:

  • Microcontroller Reset Circuits: Ensuring proper reset of microcontrollers during power-up and brown-out conditions.
  • Power Management Systems: Monitoring voltage levels in power supplies and battery-powered devices.
  • Portable Electronics: Smartphones, tablets, and other mobile devices requiring low power consumption and reliable voltage detection.
  • Industrial Control Systems: Monitoring critical voltage levels in industrial equipment.
  • Consumer Electronics: DVD players, TVs, and other consumer devices needing voltage supervision.

Features:

  • High Accuracy: Precise voltage detection threshold for reliable monitoring.
  • Ultra-Low Power Consumption: Minimizes battery drain in portable applications.
  • Small Package: Compact SOT-25 package for space-saving designs.
  • Built-in Hysteresis: Prevents chattering and ensures stable operation.
  • Open Drain Output: Flexible output configuration for various applications.

Benefits:

  • Improved System Reliability: Accurate voltage detection prevents system malfunctions due to voltage drops.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Reduced Board Space: Small package size allows for compact designs.
  • Simplified Design: Integrated features reduce the need for external components.
  • Cost-Effective Solution: Provides a reliable and affordable voltage detection solution.

Additional Details:

The XC6415CC17MR-G operates with a specific detection voltage (e.g., 1.7V, indicated by the '17' in the part number). It typically features a supply voltage range of 1.5V to 5.5V, making it compatible with a wide range of power supply voltages. The open-drain output requires a pull-up resistor. The hysteresis characteristic prevents the output from oscillating when the input voltage is near the threshold level. It is RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5095 $58.5925
280+ $0.4181 $117.0680
430+ $0.4051 $174.1930
590+ $0.3920 $231.2800
765+ $0.3788 $289.7820
1,025+ $0.3397 $348.1925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess