EN
  • EN
  • DE

XC9111C381MR

Part No XC9111C381MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415363-XC9111C381MR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9111C381MR CAD Model

Description

The XC9111C381MR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This device integrates both a coil and a control IC within a single package, facilitating a compact and efficient power management solution. It is specifically engineered for applications that demand stable and efficient voltage conversion from a higher voltage input to a lower voltage output level.

Applications:

  • Portable Electronics: Powering various components in smartphones, tablets, and digital cameras.
  • Wearable Devices: Suitable for smartwatches, fitness trackers, and other wearable technology requiring efficient power conversion.
  • IoT Solutions: Providing a stable power supply for microcontrollers and sensor nodes in Internet of Things devices.
  • Wireless Communication: Supplying power to Bluetooth modules, Wi-Fi transceivers, and other wireless communication circuits.
  • Battery-Operated Systems: Optimizing battery life in portable systems through efficient voltage regulation.

Features:

  • Integrated Inductor: Streamlines PCB layout and reduces the total number of external components needed.
  • Synchronous Rectification: Increases efficiency by utilizing a MOSFET instead of a Schottky diode for the rectification process.
  • High Efficiency: Delivers excellent power conversion efficiency across a broad range of load conditions, extending battery runtime.
  • Compact Size: The small form factor allows for easy integration into densely populated circuit boards.
  • Stable Output: Maintains a consistent output voltage even with fluctuating input voltages and load currents.
  • Low Quiescent Current: Minimizes power consumption during standby mode, maximizing battery longevity.

Benefits:

  • Simplified Design Process: The integrated inductor simplifies the design phase and reduces the BOM (Bill of Materials) cost.
  • Enhanced Energy Efficiency: Synchronous rectification ensures minimal power loss, reducing heat generation and improving overall system efficiency.
  • Reduced Board Space: The compact package is ideal for applications with limited board space.
  • Extended Battery Life: Optimized power consumption and high efficiency result in longer operational times for battery-powered devices.
  • Improved System Reliability: Stable output voltage and integrated components contribute to enhanced system stability and reliability.

Additional Details:

The XC9111C381MR is designed to operate within an input voltage range of 2.5V to 5.5V and provides a stable 3.8V output. It incorporates a PWM (Pulse Width Modulation) control scheme for efficient power conversion. This converter also includes built-in protection mechanisms such as overcurrent protection and thermal shutdown, safeguarding the device against potential damage. Its combination of compact size, high efficiency, and integrated design makes it a preferred choice for a wide range of portable and space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess