EN
  • EN
  • DE

XCL207A123AR-G

Part No XCL207A123AR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970484-XCL207A123AR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCL207A123AR-G CAD Model

Description

The XCL207A123AR-G is a step-down micro DC/DC converter manufactured by Torex Semiconductor Ltd. This highly integrated device is designed for applications that require a compact, efficient, and precise power conversion solution. It combines a control IC, inductor, and capacitor into a single package, making it an easy-to-use solution for power management.

Applications:

  • Wearable Devices: Smartwatches, fitness trackers, and other wearable health monitors.
  • IoT Devices: Wireless sensors, smart home devices, and asset trackers.
  • Mobile Devices: Smartphones, tablets, and portable gaming consoles.
  • Medical Devices: Portable medical instruments and diagnostic equipment.
  • Small Industrial Equipment: Compact control systems and instrumentation.

Features:

  • Integrated Inductor and Capacitor: Reduces external component count and simplifies design.
  • Compact Package: Allows for high-density mounting and space-saving designs.
  • High Efficiency: Minimizes power loss and extends battery life.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Stable Operation: Provides consistent performance over a wide range of operating conditions.
  • Adjustable Output Voltage: Allows for fine-tuning of the output voltage to meet specific application requirements.
  • Built-in Protection Circuits: Overcurrent and thermal shutdown protection.

Benefits:

  • Simplified Design: The integrated inductor and capacitor significantly reduce the number of external components required, simplifying the design process.
  • Reduced Board Space: The compact package minimizes the required board space, enabling smaller and more compact designs.
  • Extended Battery Life: The high efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Improved Reliability: The built-in protection circuits protect the device and the load from damage due to overcurrent or overtemperature conditions.
  • Precise Voltage Regulation: Ensures stable and reliable operation of downstream components.

The XCL207A123AR-G operates with a PWM control scheme, enabling high efficiency across a wide range of load currents. Its integrated design minimizes the impact of external component variations, resulting in a more consistent and reliable power supply. The device also features a soft-start function, which limits the inrush current during startup, further improving system stability. With its comprehensive set of features and benefits, the XCL207A123AR-G is an ideal solution for space-constrained applications that demand high efficiency and reliable performance. Its robust design and protection features make it suitable for a variety of demanding environments. The device is also RoHS compliant, meeting environmental regulations for hazardous substances.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess