EN
  • EN
  • DE

2SC2712-BL(5LS

Part No 2SC2712-BL(5LS
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1531+
Reference case SOT23
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 751171-2SC2712-BL(5LS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2712-BL(5LS CAD Model

Description

The 2SC2712-BL(5LS is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for low-noise, high-gain amplifier applications, particularly in the VHF and UHF frequency ranges. The transistor is known for its excellent linearity and low distortion characteristics, making it suitable for sensitive receiver and amplifier circuits.

Applications:

  • Low-Noise Amplifiers (LNA)
  • VHF/UHF Receivers
  • RF Amplifiers
  • Oscillator Circuits
  • Mixer Circuits

Features:

  • Low Noise Figure: Ensures minimal noise contribution in amplifier applications.
  • High Gain: Provides substantial signal amplification with minimal signal degradation.
  • Epitaxial Planar Structure: Offers high reliability and consistent performance.
  • NPN Silicon Transistor: A standard and widely used transistor type.
  • BL Suffix: Indicates a specific gain rank or performance characteristic, as defined by Toshiba.

Benefits:

  • Improved Signal Reception: Allows for clearer and more reliable signal reception in VHF and UHF receivers.
  • Enhanced Amplifier Performance: Increases the gain and reduces noise in amplifier circuits.
  • Stable and Reliable Operation: Provides consistent performance across a range of operating conditions.
  • Easy Integration: Compatible with standard circuit design methodologies.
  • Low Distortion: Maintains signal integrity with minimal added distortion.

Additional Details:

The 2SC2712-BL(5LS is typically packaged in a small signal transistor package, such as a TO-92 or SOT-23. Key electrical specifications generally include a collector-emitter voltage (VCEO) rating, a collector current (IC) rating, and a transition frequency (fT) in the GHz range. The "BL" suffix, along with the "(5LS" notation, likely indicates a specific gain grouping or packaging variation; therefore, it's critical to consult the official Toshiba datasheet for complete and accurate specifications. This ensures proper component selection and optimal circuit performance. Proper biasing and thermal management are essential for reliable operation at higher frequencies.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess