EN
  • EN
  • DE

2SC4793(F)

Part No 2SC4793(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0947+
Reference case TO-220F
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 751211-2SC4793(F)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4793(F) CAD Model

Description

The 2SC4793(F) is an NPN silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-frequency power amplification applications.

Applications

  • High-frequency power amplifiers
  • RF amplifiers
  • Oscillators
  • High-speed switching circuits
  • Driver stages in audio amplifiers

Features

  • High Collector Power Dissipation: Provides robust performance in demanding applications.
  • High Transition Frequency (fT): Enables operation in high-frequency circuits.
  • Low Collector Output Capacitance: Minimizes signal distortion and improves high-frequency performance.
  • Excellent Linearity: Ensures accurate signal amplification.
  • Pb-free (RoHS compliant): Environmentally friendly.

Benefits

  • Increased amplifier efficiency: Allows for less power consumption.
  • Improved signal quality: Provides lower distortion and noise.
  • Higher operating frequencies: Suitable for modern communication systems.
  • More reliable performance: Offers stable operation under various conditions.
  • Environmentally compliant: Meets regulatory requirements.

Additional Details

Technical Specifications (Typical):

  • Collector-Base Voltage (VCBO): 60 V
  • Collector-Emitter Voltage (VCEO): 50 V
  • Emitter-Base Voltage (VEBO): 5 V
  • Collector Current (IC): 3 A
  • Collector Power Dissipation (PC): 20 W
  • Transition Frequency (fT): 180 MHz
  • Current Gain (hFE): Typically between 100 and 320 (depending on the specific lot and test conditions).

Package: TO-220

The 2SC4793(F) is commonly used in applications requiring amplification of high-frequency signals. It is important to consult the official Toshiba datasheet for detailed specifications and application notes before using this transistor in any circuit design. The (F) suffix may denote a specific production lot or characteristic, which should be verified in the datasheet.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess