EN
  • EN
  • DE

2SC4944-Y

Part No 2SC4944-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays
Description Audio Frequency General Purpose Amplefier Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT23-5
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 728902-2SC4944-Y
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4944-Y CAD Model

Description

The 2SC4944-Y is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-frequency amplification and switching applications. The 'Y' suffix often indicates a specific gain ranking or other characteristic within the broader 2SC4944 series.

Applications

  • High-frequency amplifiers in communication equipment
  • Oscillators for signal generation
  • Mixers in radio receivers
  • High-speed switching circuits
  • Driver stages for power amplifiers

Features

  • High transition frequency (fT): Enables high-frequency operation.
  • Low noise figure: Minimizes noise in sensitive amplifier circuits.
  • High collector current (IC): Allows for handling of relatively high currents.
  • Low collector-emitter saturation voltage (VCE(sat)): Reduces power dissipation in switching applications.
  • Small signal amplifier.

Benefits

  • Improved system performance: High-frequency operation enables high-speed data transmission and signal processing.
  • Reduced noise: Low noise figure improves signal-to-noise ratio in sensitive circuits.
  • Increased efficiency: Low saturation voltage reduces power dissipation.
  • Simplified design: Can be easily integrated into various circuit configurations.
  • Reliable performance: Toshiba transistors are known for their quality and reliability.

Additional Details

Key electrical characteristics include the transition frequency (fT), collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC). Consult the datasheet for detailed specifications, including gain (hFE), noise figure (NF), and operating temperature range. The package type is typically a small signal transistor package (e.g., SOT-23, TO-92). Proper biasing is crucial for optimal performance. Heat sinking may be required in high-power applications. Check the datasheet for recommended operating conditions and derating curves.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8986 $58.4090
160+ $0.7369 $117.9040
245+ $0.7138 $174.8810
335+ $0.6907 $231.3845
435+ $0.6687 $290.8845
580+ $0.5994 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess