EN
  • EN
  • DE
  • IT

2SC5085-Y(TE85L,F)

Part No 2SC5085-Y(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description TRANSISTOR NPN MM USM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 7GHz
Noise Figure (dB Typ @ f) 1.1dB @ 1GHz
Gain 11dB to 16.5dB
Maximum Power Dissipation 100mW
Typical Gain (hFE) (Min) 120 @ 20mA, 10V
Maximum Current Collector 80mA
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package USM
Win Source Part Number 075511-2SC5085-Y(TE85L,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5085-Y(TE85L,F) CAD Model

Description

Product Overview

The 2SC5085-Y(TE85L,F) is a high-performance NPN bipolar junction transistor manufactured for applications requiring high-speed switching and amplification. Known for its robust build and reliable performance, this component is an ideal choice for various electronic circuits.

Applications

  • High-frequency signal amplification
  • Switching regulators
  • High-speed automotive and industrial electronics
  • Oscillator circuits
  • General-purpose amplification and switching

Features and Benefits

  • High Cut-off Frequency: Offers excellent high-frequency performance.
  • Low Noise: Provides clear signal reproduction.
  • High Current Gain: Ensures efficient amplification.
  • Thermal Stability: Operates reliably in varying temperatures.
  • Durable Package: Available in tape and reel packaging for easy handling and automated assembly.

Additional Details

The 2SC5085-Y(TE85L,F) is designed to excel in high-frequency operations, making it suitable for RF amplification and other high-speed electronic tasks. Its structural integrity is maintained through robust semiconductor technology, providing dependable operation in various environmental conditions. As a result, the transistor is suitable for both low and high-power applications, ensuring flexibility for a wide range of circuit designs. Furthermore, its high current gain and low noise performance make it an invaluable component in audio and RF amplification circuits. With its ease of use and consistent performance, it aids in simplifying design decisions in tight circuit layouts, promoting more reliable and efficient electronic designs.

You May Also Be Interested in

M/A-Com Technology Solutions
TRANS RF NPN 35V 9A 316-01 / RF Transistor NPN 35V 9A 80W Chassis Mount 316-01, STYLE 1
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
Microsemi Corporation
TRANS NPN 15V 200MA
Need more? Email Us
M/A-Com Technology Solutions
RF TRANS NPN 18V 211-11 / RF Transistor NPN 18V 20A 80W Chassis Mount 211-11, Style 2
Lowest to $116.5414
Fairchild/ON Semiconductor
RF SMALL SIGNAL TRANSISTOR / RF Transistor NPN 15V 50mA 1.5GHz 350mW Through Hole TO-92-3
Lowest to $0.1214
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1876 $58.1560
755+ $0.1540 $116.2700
1,165+ $0.1491 $173.7015
1,600+ $0.1444 $231.0400
2,070+ $0.1395 $288.7650
2,775+ $0.1251 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,400 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess