EN
  • EN
  • DE

C1815-O

Part No C1815-O
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case TO-92
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 745026-C1815-O
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1815-O CAD Model

Description

The C1815-O is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Toshiba Semiconductor and Storage. It is commonly used in a wide variety of electronic applications for amplification and switching purposes due to its reliable performance and cost-effectiveness.

Applications

  • Audio Amplifiers: Used in preamplifiers, power amplifiers, and headphone amplifiers.
  • Switching Circuits: Employed in switching applications for controlling LEDs, relays, and small motors.
  • Signal Amplification: Used to amplify weak signals in various electronic circuits.
  • Oscillators: Integrated into oscillator circuits for generating signals.
  • General-Purpose Amplification: Suitable for various general-purpose amplification tasks.

Features

  • NPN Bipolar Junction Transistor (BJT): Utilizes NPN technology for efficient amplification and switching.
  • High Current Gain (hFE): Offers a high current gain, typically around 70 to 700 (dependent on the grade), providing significant amplification.
  • Low Collector-Emitter Saturation Voltage: Features a low saturation voltage, ensuring efficient switching performance.
  • High Transition Frequency (fT): Provides a high transition frequency, enabling use in high-frequency circuits.
  • Small Signal Amplifier: Designed for small signal amplification.
  • Collector Current (IC): Maximum collector current of 150mA.

Benefits

  • Versatile Application: Suitable for a wide range of applications due to its general-purpose characteristics.
  • High Amplification: Provides significant amplification of signals due to its high current gain.
  • Efficient Switching: Ensures efficient switching performance with its low saturation voltage.
  • Cost-Effective: Offers a cost-effective solution for amplification and switching needs.
  • Easy to Use: Simple to integrate into various electronic circuits.

Additional Details

The C1815-O is housed in a TO-92 package, making it easy to mount and integrate into circuit boards. Key electrical characteristics include a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 150mA, and a power dissipation (PC) of 400mW. The current gain (hFE) varies depending on the grade (O, Y, GR), typically ranging from 70 to 700. For detailed specifications and application notes, consult the official Toshiba datasheet. The “-O” suffix usually refers to a specific gain range within the overall hFE specification.

Proper biasing and circuit design are essential to ensure optimal performance and prevent damage to the transistor. Always refer to the datasheet for absolute maximum ratings and electrical characteristics to ensure the transistor is operated within its specified limits.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess