EN
  • EN
  • DE

HN3C10FU

Part No HN3C10FU
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description NPN EPITAXIAL PLANAR TYPE (VHF~UHF BAND LOW NOISE AMPLIFIER APPLICATIONS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1181621-HN3C10FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HN3C10FU CAD Model

Description

The HN3C10FU is a silicon NPN epitaxial planar type transistor designed for RF amplification applications, manufactured by Toshiba Semiconductor and Storage. As a Bipolar Junction Transistor (BJT), it offers good gain and high-frequency performance suitable for use in various communication devices and high-frequency circuits.

Applications

  • RF Amplifiers: Used in radio frequency amplifier circuits.
  • Oscillators: Employed in oscillator circuits for signal generation.
  • Mixers: Found in mixer stages to convert frequencies.
  • Communication Equipment: Utilized in communication devices such as radio transceivers and wireless systems.

Features

  • NPN Silicon Epitaxial Planar Transistor: Offers good performance and reliability.
  • High Transition Frequency (fT): Typically exhibits a high transition frequency, enabling amplification at high frequencies.
  • Low Noise Figure: Designed for low noise amplification, crucial in sensitive receiver applications.
  • Small Package: Available in a compact package for space-saving designs.

Benefits

  • Improved RF Performance: Enhances the performance of RF amplifier circuits.
  • Compact Design: Allows for miniaturization of electronic devices due to its small package size.
  • Reliable Operation: Provides stable and reliable operation in RF applications.
  • Low Noise Amplification: Ensures minimal noise contribution in receiver circuits.

Specifications

While precise specifications can vary, key parameters typically include:

  • Collector-Base Voltage (VCBO): e.g., 20 V
  • Collector-Emitter Voltage (VCEO): e.g., 12 V
  • Emitter-Base Voltage (VEBO): e.g., 3 V
  • Collector Current (IC): e.g., 50 mA
  • Transition Frequency (fT): e.g., 7 GHz
  • Power Dissipation (PC): e.g., 200 mW

The HN3C10FU is commonly available in a small surface-mount package such as SOT-323, facilitating efficient board assembly and compact designs. It is an ideal choice for applications requiring high-frequency amplification with low noise and reliable performance.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess